EN
  • EN
  • DE
  • IT

MAX197BEWI+

Part No MAX197BEWI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-Channel Single ADC SAR 100ksps 12-bit Parallel 28-Pin SOIC W / IC DAS 12BIT SNGL 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 100k
Data Interface Parallel
Voltage Supply Source Single Supply
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 785617-MAX197BEWI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX197
Introduction Date June 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX197BEWI+ CAD Model

Description

The MAX197BEWI+ is a high-performance, 12-bit analog-to-digital converter (ADC) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This versatile component is well-suited for a range of applications, including industrial control systems, data acquisition, and medical instrumentation, thanks to its precision and reliability.

Key Features

  • Resolution: 12-bit ADC, providing a fine level of detail in analog signal conversion.
  • Channels: 8 analog input channels, allowing for multiple signal inputs, which can be single-ended or differential pairs.
  • Sampling Rate: Offers a fast conversion time, with a throughput rate of up to 100ksps (kilo-samples per second).
  • Interface: Serial interface compatible with SPI, QSPI, and MICROWIRE, ensuring easy integration with a wide range of microcontrollers and digital systems.
  • Power Supply: Operates from a single +5V supply, simplifying power management within the system.
  • Package: Available in a 28-SOIC wide body package, providing a compact solution for space-constrained applications.
  • Temperature Range: Specified for operation from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

Performance and Reliability

The MAX197BEWI+ boasts a low power consumption, making it ideal for portable and battery-operated devices. Its high level of integration, which includes an internal track/hold (T/H) and a reference, reduces the need for additional external components, thereby reducing system complexity and enhancing reliability.

Easy Integration

Maxim Integrated's commitment to providing solutions that simplify design is evident in the MAX197BEWI+. The ADC's digital interface is compatible with most microprocessors, and its flexible input range includes both unipolar and bipolar options, accommodating a variety of signal types.

Applications

This ADC is particularly well-suited for applications requiring high accuracy and multiple channels, such as:

  • Process Control and Automation
  • Data Acquisition Systems
  • Medical Monitoring Devices
  • Instrumentation

With the MAX197BEWI+, Maxim Integrated continues to deliver on its promise of high-quality, precision-engineered solutions for the electronics industry.

You May Also Be Interested in

Texas Instruments
IC MULTI 12BIT TO DGTL 16WQFN
Need more? Email Us
Texas Instruments
IC ISOLATED MOD 16BIT 78K 8SOIC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 8BIT 16WSON
Need more? Email Us
Analog Devices Inc.
MULTI-CH 24-BIT SIGMA-DELTA DAC / DAC, Audio 24 b 192kHz I2S, Serial, SPI 48-LQFP (7x7)
Lowest to $6.9285
Texas Instruments
IC MULTI 12BIT TO DGTL 12WSON
Need more? Email Us
Analog Devices Inc.
DAC,SERIAL INPUT LOADING / DAC, Audio 18 b 16-PDIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 192K 48LQFP / ADC, Audio 24 b 192k I2C, SPI 48-LQFP (7x7)
Lowest to $17.5631
Analog Devices Inc.
IC MODULATOR 16BIT 39K 8SOIC
Lowest to $3.5883
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP / ADC 3.5 Digit 44-MQFP (10x10)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $100.7262 $100.7262
2+ $97.4770 $194.9540
3+ $94.2277 $282.6831
4+ $84.4800 $337.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 351 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess