EN
  • EN
  • DE

LDC1051NHRT

Part No LDC1051NHRT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC IND TO DGTL 8BIT 16WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Inductance-to-Digital Converter
Number of Channels 2
Resolution (Bits) 8 b
Sampling Rate (Per Second) 78k
Data Interface SPI
Voltage Supply Source Analog and Digital
Voltage - Supply 1.8V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-WSON (5x4)
Base Product Number LDC1051
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 467451-LDC1051NHRT
Ultra Librarian 3D Model Ultra Librarian LDC1051NHRT CAD Model

Description

The Texas Instruments LDC1051NHRT is a highly precise inductance-to-digital converter (LDC) that offers a reliable solution for a wide range of sensing applications. This innovative IC is designed to accurately measure small changes in inductance, making it an ideal choice for contactless sensing in industrial, automotive, and consumer electronics sectors.

Key Features

  • High-Resolution Inductance Measurement: The LDC1051NHRT boasts a high-resolution 16-bit inductance measurement capability, enabling the detection of minute variations in inductance with great accuracy.
  • Resonance Impedance Matching: With an integrated resonance impedance matching feature, this device ensures optimal sensor performance and simplifies the design process.
  • Low Power Consumption: Designed for energy efficiency, the LDC1051NHRT operates with a low power consumption, making it suitable for battery-powered and portable applications.
  • Programmable Frequency Range: The device supports a programmable frequency range from 5 kHz to 5 MHz, allowing for flexibility in sensor design and application.
  • Digital Output: It offers a simple SPI (Serial Peripheral Interface) for communication, providing a direct digital output that can be easily interfaced with microcontrollers and other digital systems.

Applications

The LDC1051NHRT is versatile and can be used in various applications, including:

  • Proximity sensing
  • Position sensing
  • Fluid level detection
  • Material composition analysis
  • Button replacements in touchless interfaces

Technical Specifications

Some of the technical specifications of the LDC1051NHRT include:

  • Supply Voltage: 3.3V to 5V
  • Operating Temperature: -40°C to +125°C
  • Package: 16-pin WQFN
  • RoHS Compliant

With its robust design and advanced features, the Texas Instruments LDC1051NHRT provides a sophisticated solution for designers looking to incorporate inductance measurement into their systems with minimal hassle and maximum efficiency.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess