EN
  • EN
  • DE

AD7402-8BRIZ-RL7

Part No AD7402-8BRIZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC MODULATOR 16BIT 39K 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Product Status Active
Type Modulator
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 39K
Data Interface Serial
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC-IC
Base Product Number AD7402
Standard Package 400 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859599-AD7402-8BRIZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD7402-8BRIZ-RL7 CAD Model

Description

The AD7402-8BRIZ-RL7 from Analog Devices Inc. is a sophisticated 16-bit, isolated sigma-delta modulator that delivers a high-performance solution for precision signal acquisition. Designed to capture high-fidelity analog signals in noisy industrial environments, this component is a critical part of advanced data acquisition systems, such as those used in medical instrumentation, battery monitoring, and industrial process control.

Key Features

  • Isolation: The device features an isolation barrier capable of withstanding voltages up to 5 kVrms, providing safety and protection against high common-mode voltages.
  • Resolution: With a 16-bit data output, the AD7402-8BRIZ-RL7 ensures precise digital representation of the analog input signal.
  • Data Rate: It supports a wide range of data rates, allowing users to optimize the trade-off between resolution and speed.
  • Interface: The serial peripheral interface (SPI) ensures easy integration with microcontrollers and digital signal processors.
  • Integrated Features: On-chip digital isolation and a low-pass filter reduce the need for additional external components, simplifying design and reducing system cost.
  • Robustness: The device is designed to operate reliably in harsh industrial environments, withstanding temperatures ranging from -40°C to +125°C.

Applications

The AD7402-8BRIZ-RL7 is ideal for a variety of applications where accurate signal processing and isolation are critical. These include:

  • Industrial automation and process control systems
  • Motor control and electric drive systems
  • Renewable energy systems, such as solar inverters and wind turbines
  • Medical equipment requiring electrical isolation for patient safety
  • Battery-powered applications, including battery management and monitoring

Package and Availability

The component is available in a compact 16-lead SOIC package, ensuring a minimal footprint on the PCB. The part number AD7402-8BRIZ-RL7 indicates that the device is provided in tape and reel packaging, making it suitable for automated assembly processes and high-volume production.

For engineers and designers seeking a reliable and precise isolated ADC solution, the AD7402-8BRIZ-RL7 from Analog Devices Inc. offers an exceptional balance of performance, integration, and robustness, making it a top choice for demanding applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2038 $51.2608
39+ $2.6287 $102.5193
59+ $2.5466 $150.2494
82+ $2.4644 $202.0808
105+ $2.3823 $250.1415
141+ $2.1359 $301.1619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,002 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess