EN
  • EN
  • DE

LDC1312QDNTTQ1

Part No LDC1312QDNTTQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC MULTI 12BIT TO DGTL 12WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Inductance-to-Digital Converter
Number of Channels 2
Resolution (Bits) 12 b
Sampling Rate (Per Second) 13.3k
Data Interface I2C
Voltage Supply Source Single Supply
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-WSON (4x4)
Base Product Number LDC1312
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 467454-LDC1312QDNTTQ1
Ultra Librarian 3D Model Ultra Librarian LDC1312QDNTTQ1 CAD Model

Description

The LDC1312QDNTTQ1 from Texas Instruments is a specialized integrated circuit designed for precision, high-resolution inductive sensing. This device is part of TI's family of inductance-to-digital converters (LDCs) that offer a reliable solution for measuring the position, motion, or composition of a conductive target by detecting the changes in inductance within an LC resonant circuit.

The LDC1312QDNTTQ1 is particularly suitable for applications in the automotive industry, as suggested by the 'Q1' designation, which indicates that the device meets stringent quality and reliability standards required for automotive applications. It is commonly used in systems that require precise and contactless sensing, such as in position sensing, fluid level measurement, and proximity detection.

Key Features

  • Inductance to Digital Conversion: The device converts inductance changes to a digital output, providing high-resolution data for accurate sensing.
  • Multi-Channel Support: It features two inductive input channels, allowing for the monitoring of multiple sensors or the use of differential sensing to improve accuracy and reduce common-mode noise.
  • Noise Immunity: The LDC1312QDNTTQ1 offers excellent noise immunity, making it ideal for harsh automotive environments where electrical noise could interfere with sensor readings.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with low power consumption, extending the life of battery-powered applications.
  • Robust Design: With its automotive-grade qualification, the LDC1312QDNTTQ1 is designed to withstand the rigors of automotive applications, including temperature fluctuations and vibrations.

Applications

  • Automotive position and motion sensing
  • Fluid level measurement in tanks and reservoirs
  • Proximity detection for user interfaces
  • Button replacement in rugged environments

Overall, the LDC1312QDNTTQ1 is a robust, precise, and versatile solution for a wide range of inductive sensing applications within the automotive sector, ensuring high performance and reliability in the most demanding conditions.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess