EN
  • EN
  • DE

MAX19713ETN+T

Part No MAX19713ETN+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog Front End (AFE)
Description IC ANLG FRNT END 56-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 10
Number of Channels 2
Power (Watts) 91.8mW
Operating Supply Voltage 2.7 V ~ 3.3 V
Voltage - Supply, Digital 2.7 V ~ 3.3 V
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-TQFN-EP (7x7)
Win Source Part Number 702367-MAX19713ETN+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX19713
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX19713ETN+T CAD Model

Description

The MAX19713ETN+T is a high-performance, low-power, analog-to-digital converter (ADC) from Maxim Integrated, designed to offer exceptional accuracy and speed for a wide range of applications. This integrated circuit is well-suited for demanding signal processing tasks where space and power efficiency are critical.

Key Features

  • High-Speed ADC: The device boasts a fast sampling rate, enabling it to accurately capture high-frequency signals and provide precise digital representations of analog inputs.
  • Resolution: With its high resolution, the MAX19713ETN+T ensures detailed signal conversion, which is essential for applications requiring fine granularity and exact measurements.
  • Low Power Consumption: Maxim Integrated has engineered this ADC to consume minimal power, making it ideal for battery-powered devices or energy-sensitive applications.
  • Compact Package: The component comes in a compact package, saving valuable board space and making it a perfect fit for space-constrained designs.
  • Integrated Features: The device includes various integrated functions that may reduce the need for external components, thus simplifying the design and potentially lowering overall system costs.

Applications

The versatility of the MAX19713ETN+T allows it to be used in a multitude of applications, including but not limited to:

  • Medical Imaging Systems
  • Wireless Communication Infrastructure
  • Industrial Control Systems
  • Data Acquisition Systems
  • High-speed Instrumentation

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability. The MAX19713ETN+T is built to meet high standards, ensuring stable and reliable performance over its operational lifespan. It is a suitable choice for designers looking for a dependable ADC solution.

Ordering Information

The product is available in tape and reel format, denoted by the '+T' suffix, facilitating easy integration into automated manufacturing processes. For detailed specifications, sample requests, and ordering information, potential buyers are encouraged to visit Maxim Integrated's official website or contact authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2340 $69.7020
7+ $19.0644 $133.4508
10+ $18.4685 $184.6850
13+ $17.8725 $232.3425
17+ $17.2765 $293.7005
23+ $15.4897 $356.2631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess