EN
  • EN
  • DE

NDFEB 6X10MM

Part No NDFEB 6X10MM
Manufacturer Standex-Meder Electronics
Catalog Magnets - Multi Purpose Magnets
Description MAGNET 0.236\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Shape Cylindrical
Magnetization Axial
Material Neodymium Iron Boron (NdFeB)
Size 0.236" Dia x 0.394" H (6.00mm x 10.0mm)
Temperature Range - Operating 160°C (TA)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1601031-NDFEB 6X10MM
Ultra Librarian 3D Model Ultra Librarian NDFEB 6X10MM CAD Model

Description

N

You May Also Be Interested in

Elesa USA Corporation
MAGNET 0.295\
Need more? Email Us
Honeywell
MAGNET 0.311\
Need more? Email Us
Littelfuse Inc.
MAGNET 0.250\
Need more? Email Us
Radial Magnets, Inc.
MAGNET 0.079"D X 0.315"THICK CYL / Magnet Neodymium Iron Boron (NdFeB) N35SH 0.079" Dia x 0.315" H (2.00mm x 8.00mm)
Lowest to $0.7069
Radial Magnets, Inc.
MAGNET 0.750\
Need more? Email Us
Radial Magnets, Inc.
MAGNET 0.500\
Lowest to $0.7577
Honeywell
MAGNET 0.220\
Need more? Email Us
Radial Magnets, Inc.
MAGNET 0.250" SQ X 0.250" H SQU / Magnet Neodymium Iron Boron (NdFeB) N35 0.250" Sq x 0.250" H (6.35mm x 6.35mm)
Lowest to $0.3361
Littelfuse Inc.
MAGNET 0.187\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess