EN
  • EN
  • DE

MAX19712ETN+

Part No MAX19712ETN+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog Front End (AFE)
Description Codec General Purpose 2-CH 10bit 2.5V/3V 56-Pin TQFN EP / IC ANLG FRONT END 22MSPS 56-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Resolution 10
Number of Channels 2
Power (Watts) 50mW
Operating Supply Voltage 2.7 V ~ 3.3 V
Voltage - Supply, Digital 2.7 V ~ 3.3 V
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-TQFN-EP (7x7)
Win Source Part Number 785610-MAX19712ETN+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX19712
Introduction Date May 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX19712ETN+ CAD Model

Description

Maxim Integrated MAX19712ETN+ Product Overview

The MAX19712ETN+ is a highly integrated, low-power, dual 10-bit, 65Msps analog-to-digital converter (ADC) from Maxim Integrated, designed to offer superior performance for communication systems where space and power efficiency are at a premium. This advanced ADC component is ideal for a wide range of applications, including wireless infrastructure, radar systems, satellite communications, and high-speed data acquisition systems.

Key Features

  • Dual 10-Bit, 65Msps ADC: The device features two ADCs capable of sampling at 65 mega-samples per second, providing high-speed data conversion with excellent dynamic performance.
  • Low Power Consumption: With a focus on power efficiency, the MAX19712ETN+ operates with a low power consumption, making it suitable for portable and battery-powered applications.
  • Internal Voltage Reference: An integrated voltage reference simplifies the design by reducing the number of external components required for operation.
  • Flexible Input Range: The device supports a flexible input range, accommodating various signal levels for versatile application use.
  • Differential Inputs: Differential inputs help in reducing common-mode noise, thereby improving signal integrity and overall system performance.
  • Small Footprint: Housed in a compact 56-pin TQFN package, the MAX19712ETN+ saves valuable board space in space-constrained designs.

Performance and Quality

The MAX19712ETN+ is engineered to deliver high-fidelity data conversion with a Signal-to-Noise Ratio (SNR) that ensures clean and accurate signal processing. The device's high sample rate and resolution make it an excellent choice for capturing and converting fast analog signals into digital data without losing critical information.

Easy Integration

Designed for easy integration into system designs, the MAX19712ETN+ comes with digital error correction and an onboard oscillator to simplify the ADC clocking scheme. Its parallel LVDS outputs provide a high-speed interface to digital signal processors (DSPs) or FPGAs, facilitating rapid data transfer and processing.

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX19712ETN+ is no exception. Customers can expect robust performance and support, ensuring a reliable solution for their high-speed data conversion needs. With Maxim's extensive technical resources and customer support, integrating the MAX19712ETN+ into your design will be a seamless experience.

You May Also Be Interested in

Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Analog Devices Inc.
IC ANALOG FRONT END / Channel AFE Bit
Need more? Email Us
STMicroelectronics
Lowest to $4.2489
Texas Instruments
Lowest to $5.2618

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess