EN
  • EN
  • DE

SUD50N024-P09-E3

Part No SUD50N024-P09-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194934-SUD50N024-P09-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUD50N024-P09-E3 CAD Model

Description

The SUD50N024-P09-E3 is an N-Channel power MOSFET manufactured by Vishay, optimized for high-efficiency switching applications. It features a low on-resistance, minimizing conduction losses and improving overall system efficiency. This MOSFET is designed for surface mounting in a PowerPAK package, ensuring effective heat dissipation and compact design integration. The suffix -E3 denotes that the component is RoHS compliant (lead-free).

Applications:

  • Synchronous Rectification in DC-DC Converters
  • High-Frequency Switching Power Supplies
  • Power Management in Portable Devices
  • Motor Control Circuits
  • Load Switching Applications

Features:

  • Ultra-Low On-Resistance (RDS(on)): Reduces conduction losses for enhanced efficiency.
  • N-Channel MOSFET: Suitable for various switching applications.
  • PowerPAK Package: Offers superior thermal performance and a compact footprint.
  • High Continuous Drain Current: Capable of handling substantial current loads.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • RoHS Compliant (-E3): Meets Restriction of Hazardous Substances directives, making it lead-free.

Benefits:

  • Enhanced Efficiency: Low RDS(on) minimizes power dissipation, resulting in higher energy efficiency.
  • Improved Thermal Management: PowerPAK package allows for efficient heat transfer, enhancing reliability.
  • Compact Design: Small footprint enables dense board layouts.
  • Reliable Operation: Robust design ensures stable performance in demanding environments.
  • Environmentally Compliant: RoHS compliance ensures reduced environmental impact.

This MOSFET is particularly well-suited for applications that require high efficiency and excellent thermal characteristics. Its ultra-low on-resistance ensures minimal power loss during switching, and the PowerPAK package effectively dissipates heat. It's designed to handle high current loads, making it suitable for power supplies and synchronous rectification. The RoHS compliance ensures it meets environmental standards for lead-free products.

Technical Specifications (Typical):

  • VDS (Drain-Source Voltage): 20V
  • ID (Continuous Drain Current): 50A
  • RDS(on) (On-State Resistance): Varies (Consult Datasheet, but likely around 9 mΩ at VGS = 4.5V)
  • Gate Charge (Qg): Varies (Consult Datasheet)
  • Operating Temperature: -55°C to +150°C

Always refer to the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9235 $58.8525
36+ $3.2190 $115.8840
56+ $3.1185 $174.6360
77+ $3.0180 $232.3860
99+ $2.9175 $288.8325
133+ $2.6161 $347.9413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess