EN
  • EN
  • DE

MAX19708ETM+

Part No MAX19708ETM+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog Front End (AFE)
Description IC ANLG FRONT END 11MSPS 48-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 10
Number of Channels 4
Power (Watts) 36.9mW
Operating Supply Voltage 2.7 V ~ 3.3 V
Voltage - Supply, Digital 2.7 V ~ 3.3 V
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-TQFN (7x7)
Win Source Part Number 702365-MAX19708ETM+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX19708
Introduction Date April 19, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX19708ETM+ CAD Model

Description

Maxim Integrated MAX19708ETM+ Product Overview

The MAX19708ETM+ is a high-performance, low-power, dual 8-bit, 130Msps analog-to-digital converter (ADC) designed by Maxim Integrated, a leader in analog and mixed-signal integrated circuits. This advanced ADC is part of Maxim's extensive range of data converters that offer superior performance for a wide variety of applications, including wireless communication, imaging systems, and medical equipment.

Key Features

  • Dual 8-Bit ADC: The MAX19708ETM+ features two 8-bit ADCs on a single chip, providing the ability to process dual-channel input signals simultaneously, which is ideal for I/Q demodulation and other applications requiring matched channels.
  • High Sampling Rate: With a maximum sampling rate of 130Msps, this ADC can accurately digitize high-frequency signals, ensuring that it meets the needs of demanding applications that require high-speed data acquisition.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX19708ETM+ operates with a low power consumption, making it suitable for portable and battery-powered devices.
  • Integrated Features: This ADC includes an on-chip voltage reference and a track-and-hold circuit, reducing the need for external components and simplifying system design.
  • Flexible Interface: The product supports a parallel LVDS (Low-Voltage Differential Signaling) output interface, which provides high-speed data transfers while minimizing signal noise and electromagnetic interference.
  • Compact Package: The MAX19708ETM+ is available in a 48-pin TQFN-EP (Thin Quad Flat No leads with Exposed Pad) package, offering a compact footprint for space-constrained applications.

Applications

  • Wireless and Wired Broadband Communication
  • Base Stations
  • Imaging Systems
  • Medical Instrumentation
  • Instrumentation and Control Systems
  • High-Speed Data Acquisition Systems

The MAX19708ETM+ from Maxim Integrated is an exceptional choice for designers looking for a high-speed, dual-channel ADC with low power consumption and a small package size. Its integrated features and high-performance capabilities make it an excellent option for advanced data conversion in a variety of technical and industrial applications.

You May Also Be Interested in

Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Burr-Brown (TI)
DIGITAL SLIC, 1-FUNC
Lowest to $12.7466
Texas Instruments
Lowest to $5.2618
Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405
Texas Instruments
Lowest to $16.6015
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9244 $71.6976
8+ $14.7078 $117.6624
13+ $14.2481 $185.2253
17+ $13.7884 $234.4028
22+ $13.3287 $293.2314
29+ $11.9496 $346.5384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess