EN
  • EN
  • DE

LMP91002SD/NOPB

Part No LMP91002SD/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 8
Number of Channels 1
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Mounting SMD (SMT)
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-WSON (4x4)
Base Product Number LMP91002
Other Names LMP91002SD/NOPBDKR,LMP91002SDNOPB,LMP91002SD/NOPBCT,LMP91002SD/NOPBTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265288-LMP91002SD/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP91002SD/NOPB CAD Model

Description

Product Overview: LMP91002SD/NOPB

The LMP91002SD/NOPB is a highly-integrated, configurable sensor analog front-end (AFE) designed by Texas Instruments, specifically for use in electrochemical sensing applications. This AFE is part of TI's advanced sensor product line that focuses on providing precision, low-power operation, and ease of use for engineers incorporating gas or chemical detection into their systems.

Key Features

  • Configurable Design: The LMP91002SD/NOPB supports a wide range of electrochemical sensors by allowing the user to configure the gain and load resistor settings, making it highly versatile for different types of gas measurements.
  • Low Power Consumption: Designed for battery-powered applications, the device operates on a low supply voltage range from 2.7V to 5.5V, ensuring energy efficiency within portable devices.
  • Integrated Temperature Sensor: An on-chip temperature sensor enables temperature compensation, critical for maintaining accuracy in sensor readings across varying environmental conditions.
  • Support for Multiple Sensor Types: The device is capable of interfacing with two-electrode and three-electrode sensors, providing flexibility for a range of detection systems.
  • System Diagnostics: Built-in diagnostics features help in system integrity checks and ensure reliable operation over time.

Applications

The LMP91002SD/NOPB is ideally suited for a variety of applications where gas detection is crucial, such as:

  • Industrial safety systems
  • Environmental monitoring
  • Air quality control
  • Medical diagnostics and health monitoring
  • Consumer products

Technical Specifications

With a programmable gain amplifier (PGA) for current-to-voltage conversion, the LMP91002SD/NOPB's gain can be set from 2.75 to 3500, catering to a wide dynamic range of sensor outputs. The device also offers a MUX for sensor and temperature readings, and an internal reference for improved measurement consistency.

Encased in a compact 14-pin WSON package, the LMP91002SD/NOPB is designed for space-constrained applications. Its enhanced electrostatic discharge (ESD) protection ensures robustness in harsh environments, making it a reliable choice for integrating into industrial or consumer-grade products.

Overall, the LMP91002SD/NOPB from Texas Instruments is a sophisticated, adaptable solution for developers seeking to incorporate accurate and reliable gas sensing capabilities into their designs.

You May Also Be Interested in

Maxim Integrated
LOW-POWER ANALOG FRONT-END
Lowest to $18.9489
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
STMicroelectronics
Lowest to $4.2489
Maxim Integrated
FULL-DUPLEX ANALOG FRONT-END
Lowest to $10.9251
Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2618 $52.6180
24+ $4.3174 $103.6176
36+ $4.1825 $150.5700
50+ $4.0476 $202.3800
64+ $3.9127 $250.4128
86+ $3.5079 $301.6794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,058 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess