EN
  • EN
  • DE

AD8450ASTZ-RL

Part No AD8450ASTZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Number of Channels 2
Voltage - Supply, Analog 5V ~ 36V
Voltage - Supply, Digital 3V ~ 5V
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Base Product Number AD8450
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909935-AD8450ASTZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8450ASTZ-RL CAD Model

Description

The AD8450ASTZ-RL is a precision analog front-end and controller solution from the renowned manufacturer Analog Devices Inc., designed for battery testing and formation systems. This integrated component streamlines the design of complex battery test equipment, ensuring high accuracy and efficiency in monitoring and controlling charge and discharge cycles.

Key Features

  • Precision Control: With its highly accurate current and voltage measurement capabilities, the AD8450ASTZ-RL ensures precise control over the charging and discharging processes, vital for maintaining battery integrity and lifespan.
  • Integrated Design: This all-in-one solution combines an instrumentation amplifier, a precision reference, and a PWM controller, reducing the number of components required in the system and simplifying the overall design.
  • High Efficiency: The device's PWM controller operates in a quasi-resonant mode, minimizing switching losses and enhancing power efficiency during battery formation and testing procedures.
  • Robust Protection Features: The AD8450ASTZ-RL includes overvoltage, undervoltage, and overcurrent protection, safeguarding the system against potential damage from abnormal operating conditions.

Applications

Suitable for a wide range of applications, the AD8450ASTZ-RL is particularly effective in:

  • Battery formation and grading systems
  • Automated test equipment (ATE)
  • Industrial battery chargers and testers
  • Energy storage system testing

Technical Specifications

The AD8450ASTZ-RL offers an impressive set of technical specifications:

  • Supply Voltage Range: 4.5 V to 5.5 V
  • Operating Temperature Range: -40°C to +85°C
  • Package: LQFP-48 (7x7 mm)
  • RoHS Compliant and Lead-Free

With its combination of precision, efficiency, and robustness, the AD8450ASTZ-RL from Analog Devices Inc. stands out as a superior choice for professionals seeking a reliable solution for battery testing and formation systems. Its integration of multiple functions into a single package not only reduces the footprint but also enhances the performance and reliability of the end application.

You May Also Be Interested in

Burr-Brown (TI)
2 Channel AFE 14 Bit 325 mW 48-SSOP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Maxim Integrated
LOW-POWER ANALOG FRONT-END
Lowest to $18.9489
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Texas Instruments
Lowest to $15.4220
Analog Devices Inc.
IC AFE 3 CHAN 19BIT 56LFCSP
Lowest to $26.9279
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess