EN
  • EN
  • DE

MAX1964TEEE+T

Part No MAX1964TEEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QSOP
Maximum Operating Temperature 85 °C
Max Supply Voltage 28 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Pins 16
Operating Supply Current 1.25 mA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075122-MAX1964TEEE+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1964TEEE+T CAD Model

Description

Maxim Integrated Product - MAX1964TEEE+T

The MAX1964TEEE+T is a versatile and high-performance step-down DC-DC converter designed and manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This compact and efficient power management component is engineered to meet the demanding requirements of a wide range of applications, including portable devices, networking equipment, and industrial systems.

Key Features

  • Adjustable Output Voltage: The MAX1964TEEE+T allows users to set the output voltage from 0.8V up to VIN, making it highly adaptable for different circuit requirements.
  • High Efficiency: With its advanced design, this converter achieves high efficiency, which is critical for battery-powered devices as it extends their operational life.
  • Low Quiescent Current: The device features a low quiescent current, reducing standby power consumption and further enhancing battery life in portable applications.
  • Wide Input Voltage Range: The input voltage range of 2.6V to 5.5V makes the MAX1964TEEE+T suitable for a variety of power sources, including single-cell Li-ion batteries.
  • Compact Package: Offered in a small, 16-pin TQFN (Thin Quad Flat No-Lead) package, the device conserves board space and is ideal for space-constrained applications.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device and the system under extreme conditions.
  • Power-Save Mode: The integrated power-save mode ensures efficient operation at light loads, further conserving energy.

Applications

The MAX1964TEEE+T's versatility allows it to be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless and networking equipment
  • Industrial control systems
  • Point of load (POL) power supplies

Maxim Integrated's commitment to quality ensures that the MAX1964TEEE+T step-down converter is not only reliable but also provides a high level of performance that engineers and designers require in today's advanced electronic systems. With its combination of features, this converter is an excellent choice for those looking to optimize power management in their next project.

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess