EN
  • EN
  • DE

MAX866ESA+

Part No MAX866ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Yes
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Min Input Voltage 800 mV
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 8
Operating Supply Voltage 6 V
Output Current 23 mA
Output Type Fixed
Output Voltage 5 V
Radiation Hardening No
RoHS Compliant
Switching Frequency 250 kHz
Synchronous Rectifier No
Win Source Part Number 1075792-MAX866ESA+
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX866ESA+ CAD Model

Description

Maxim Integrated MAX866ESA+ Charge Pump Voltage Converter

The MAX866ESA+ from Maxim Integrated is a highly efficient, compact charge pump voltage converter designed to provide a reliable power solution for a wide range of applications. This versatile component is capable of delivering a fixed 5V or adjustable output voltage, making it an ideal choice for portable devices, battery-powered equipment, and other electronics where space and power efficiency are critical.

The MAX866ESA+ operates by converting input voltages ranging from 1.8V to 5.5V, which allows it to be used with various power sources, including single-cell batteries. Its charge pump technology enables the device to switch between voltage doubling and voltage pass-through modes, depending on the input voltage level, ensuring optimal efficiency and performance.

One of the standout features of this voltage converter is its low quiescent current, which is typically 110µA, making it suitable for battery-sensitive applications where power conservation is paramount. Additionally, the MAX866ESA+ boasts a low shutdown current of 1µA, further extending battery life when the device is not in active use.

The MAX866ESA+ is available in an 8-pin SOIC package, which is known for its small footprint and ease of integration into various circuit designs. This component also includes built-in thermal overload protection, ensuring the device remains safe and stable under various operating conditions.

With its high-efficiency charge pump design and the ability to deliver stable output voltages, the MAX866ESA+ is an excellent choice for designers looking to enhance the power management capabilities of their projects. Whether it's for handheld gaming devices, personal electronics, or any other application requiring a compact and efficient voltage conversion solution, the MAX866ESA+ is a reliable and versatile component that can meet the demands of modern electronic designs.

Overall, the Maxim Integrated MAX866ESA+ charge pump voltage converter is a testament to the company's commitment to providing high-quality, innovative power solutions that cater to the needs of the ever-evolving electronics industry.

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess