EN
  • EN
  • DE

MAX20021ATIA/V+T

Part No MAX20021ATIA/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
Max Input Voltage 5.5 V
Maximum Operating Temperature 125 °C
Min Input Voltage 3 V
Min Operating Temperature -40 °C
Min Output Voltage 3.3 V
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 3.8 mA
Number of Outputs 4
Number of Pins 28
Operating Supply Voltage 5.5 V
Output Configuration Positive
Output Current 1 A
Output Type Fixed
Output Voltage 4 V
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Switching Frequency 3.2 MHz
Synchronous Rectifier Yes
Win Source Part Number 1075141-MAX20021ATIA/V+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX20021ATIA/V+T CAD Model

Description

The MAX20021ATIA/V+T from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to meet the stringent requirements of automotive applications. This advanced power management integrated circuit (PMIC) is engineered to deliver efficient voltage conversion for car infotainment systems, advanced driver-assistance systems (ADAS), and other automotive subsystems that require reliable and efficient power distribution.

Key Features

  • Wide Input Voltage Range: The device can handle an input voltage range from 3.5V to 36V, making it suitable for a variety of automotive battery configurations and conditions, including cold-crank and stop-start scenarios.
  • High Efficiency: With its integrated high-side switch, the MAX20021ATIA/V+T offers high efficiency and reduces power dissipation, which is critical for maintaining thermal performance within the confined spaces of automotive environments.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a high degree of versatility to power a wide range of automotive electronics with different voltage requirements.
  • Robust Protection Features: The device includes overcurrent protection, overtemperature protection, and undervoltage lockout, ensuring reliable operation and safeguarding against a variety of fault conditions.
  • Compact Package: The MAX20021ATIA/V+T comes in a small, thermally enhanced TQFN package, which is ideal for space-constrained automotive applications.

Applications

The MAX20021ATIA/V+T is optimized for use in a range of automotive systems, including:

  • Infotainment and Navigation Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Automotive Instrument Clusters
  • Body Control Modules

Quality and Reliability

Maxim Integrated's commitment to quality ensures that the MAX20021ATIA/V+T meets the rigorous standards required for automotive applications. The device is AEC-Q100 qualified, which is a critical standard for automotive integrated circuits, indicating that it has passed stringent reliability tests for automotive electronic components.

With its combination of efficiency, flexibility, and robust protection features, the MAX20021ATIA/V+T is a powerful solution for modern automotive power supply challenges.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess