EN
  • EN
  • DE

MAX16932ATIR/V+T

Part No MAX16932ATIR/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Clock Sync Yes
Evaluation Kit Yes
Isolation Non-Isolated
Max Duty Cycle 98.5 %
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Output Phases 2
Number of Outputs 2
Number of Pins 28
Operating Supply Current 8 µA
Operating Supply Voltage 36 V
Output Configuration Positive
Output Voltage 3.3 V
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Switching Frequency 2.2 MHz
Synchronous Rectifier Yes
Win Source Part Number 1075015-MAX16932ATIR/V+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16932ATIR/V+T CAD Model

Description

Maxim Integrated's MAX16932ATIR/V+T Automotive Step-Down Controller

The MAX16932ATIR/V+T from Maxim Integrated is a high-performance, automotive-grade, step-down controller designed for power supply applications. This advanced component is engineered to deliver efficient power management and is particularly suitable for the automotive industry due to its robustness and reliability. It is commonly used in applications such as automotive infotainment systems, automotive navigation, and advanced driver assistance systems (ADAS).

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range, making it versatile for various automotive power systems.
  • High Efficiency: With its advanced design, the MAX16932ATIR/V+T achieves high efficiency, which is crucial for reducing heat and improving overall system performance.
  • Thermal Management: The device includes features for thermal protection, ensuring reliable operation under varying temperature conditions encountered in automotive environments.
  • Adjustable Output: Users can adjust the output voltage to meet the specific needs of their application, providing flexibility in design.
  • Protection Features: The controller comes with built-in protection against overcurrent, overvoltage, and undervoltage, enhancing the safety and longevity of the end application.

Product Specifications

Parameter Value
Manufacturer Maxim Integrated
Part Number MAX16932ATIR/V+T
Category Integrated Circuits (ICs)
Subcategory PMIC - Voltage Regulators - DC DC Switching Controllers
Applications Automotive, Power Management
Mounting Type Surface Mount
Package / Case TQFN-EP

For engineers and designers looking for a reliable and efficient power management solution, the MAX16932ATIR/V+T from Maxim Integrated offers an excellent option that meets the stringent requirements of automotive applications. Its combination of performance, protection features, and design flexibility makes it a go-to choice for modern vehicle electronics.

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess