EN
  • EN
  • DE

MAX1655ESE+

Part No MAX1655ESE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
Lead Free Yes
Number of Outputs 1
Number of Pins 16
Output Current 10 A
Output Voltage 5.5 V
RoHS Compliant
Switching Frequency 340 kHz
Win Source Part Number 1074981-MAX1655ESE+
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1655ESE+ CAD Model

Description

The MAX1655ESE+ is a highly efficient, compact, and versatile power management integrated circuit (IC) designed and manufactured by Maxim Integrated. This IC is particularly well-suited for portable electronics where efficient power conversion and battery management are crucial.

Key Features

  • High Efficiency: The MAX1655ESE+ boasts a high efficiency rate, which is essential for prolonging battery life in portable devices.
  • Wide Input Voltage Range: It operates across a broad input voltage range, making it adaptable to various power sources and battery chemistries.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to match the needs of the specific application.
  • Integrated Protections: It includes built-in protection features such as overvoltage, undervoltage, and thermal shutdown, ensuring the safety and reliability of the device it powers.
  • Compact Form Factor: The MAX1655ESE+ comes in a compact SOP-16 package, which is ideal for space-constrained applications.

Applications

The versatile nature of the MAX1655ESE+ makes it suitable for a wide range of applications, including:

  • Notebook Computers
  • Portable Equipment
  • Battery-Powered Devices
  • Handheld Instruments

Technical Specifications

Parameter Value
Input Voltage Up to 28V
Output Voltage Adjustable
Package Type SOP-16
Operating Temperature -40°C to +85°C

With its robust feature set and Maxim Integrated's reputation for quality, the MAX1655ESE+ is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess