EN
  • EN
  • DE

MIC2810-4GMYML-TR

Part No MIC2810-4GMYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRPL BUCK/LINEAR 16-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) (1), Linear (LDO) (2)
Purpose Any Function
Number of Outputs 3
Frequency - Switching 2MHz
Voltage/Current - Output 1 1.2V, 600mA
Voltage/Current - Output 2 1.8V, 300mA
Voltage/Current - Output 3 2.8V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-MLF (4x4)
Win Source Part Number 110644-MIC2810-4GMYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2810-4GMYML-TR CAD Model

Description

Product Overview: MIC2810-4GMYML-TR by Microchip Technology

The MIC2810-4GMYML-TR is a high-performance power management integrated circuit (PMIC) developed by the renowned Microchip Technology. This advanced component is designed to cater to a wide range of applications, including portable devices, smart wearables, and various consumer electronics that require efficient and reliable power management solutions.

Key Features

  • High Efficiency: The MIC2810-4GMYML-TR is built to provide a high-efficiency power conversion, which helps in prolonging battery life and reducing heat generation within electronic devices.
  • Compact Design: With its small footprint, this PMIC is an ideal choice for space-constrained applications, allowing designers to minimize the size of their power management solutions.
  • Versatile Power Regulation: It includes multiple regulated outputs that can be programmed to suit a variety of voltage requirements, making it highly adaptable to different design specifications.
  • Low Quiescent Current: The device features a low quiescent current that reduces power consumption when the device is in standby mode, further enhancing battery life.
  • Integrated Protection Features: It comes with built-in protection mechanisms such as over-temperature and over-current protection, ensuring the safety and longevity of the end product.

Applications

The MIC2810-4GMYML-TR is versatile enough to be used in a multitude of electronic applications. Its efficiency and compact size make it particularly well-suited for:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Media Players
  • Wireless Headphones and Earbuds
  • IoT Devices

Technical Specifications

As a product of Microchip Technology, the MIC2810-4GMYML-TR meets rigorous industry standards. Some of its technical specifications include:

  • Package / Case: QFN-28
  • Input Voltage Range: Specified by the manufacturer
  • Output Voltage Range: Programmable based on application needs
  • Operating Temperature Range: Specified by the manufacturer
  • RoHS Compliant: Yes

The MIC2810-4GMYML-TR is available in tape and reel packaging, denoted by the 'TR' suffix, which facilitates automated assembly processes, making it a convenient choice for mass production environments.

You May Also Be Interested in

Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess