EN
  • EN
  • DE

MAX1873REEE+TR

Part No MAX1873REEE+TR
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702284-MAX1873REEE+TR
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1873REEE+TR CAD Model

Description

Maxim Integrated MAX1873REEE+TR Battery Charger Controller

The MAX1873REEE+TR from Maxim Integrated is a sophisticated, high-performance battery charger controller designed to cater to the demanding requirements of modern rechargeable battery applications. This integrated circuit is engineered to efficiently manage the charging process for single-cell lithium-ion (Li-ion) or lithium-polymer (Li-Poly) batteries, which are widely used in portable electronic devices such as smartphones, tablets, digital cameras, and laptops.

Key Features

  • High-Accuracy Voltage Regulation: The MAX1873REEE+TR ensures precise control over the charging voltage, maintaining optimal levels to maximize battery life and safety.
  • Programmable Charge Current: Users can set the charge current according to the specific needs of the battery, providing flexibility and enhancing compatibility with various battery capacities and chemistries.
  • Automatic Charge Termination: The device includes a feature to automatically terminate the charge cycle when the battery is fully charged, preventing overcharging and extending battery lifespan.
  • Temperature Monitoring: With an integrated temperature sensor, the MAX1873REEE+TR can monitor the battery temperature during the charging process to prevent overheating and ensure safe operation.
  • Charge Status Indicators: Built-in status outputs allow for easy monitoring of the charging process through LED indicators or other user interfaces.
  • Power-Supply Flexibility: The controller can operate from a wide range of input voltages, accommodating various power supply sources.

Applications

The MAX1873REEE+TR is an ideal choice for a broad spectrum of applications that require reliable and efficient battery charging solutions. It is particularly suitable for portable consumer electronics, medical devices, and any other application where single-cell Li-ion or Li-Poly batteries are utilized.

Package and Availability

This battery charger controller comes in a compact, surface-mount package, which is ideal for space-constrained applications. The MAX1873REEE+TR is available in tape and reel format, making it suitable for high-volume production and automated assembly processes.

With its combination of precision, flexibility, and safety features, the Maxim Integrated MAX1873REEE+TR stands out as a high-quality choice for designers seeking to incorporate a reliable battery charging solution into their products.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1117 $51.1170
21+ $4.7882 $100.5522
33+ $4.6265 $152.6745
47+ $4.3029 $202.2363
61+ $4.1412 $252.6132
76+ $3.9794 $302.4344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess