EN
  • EN
  • DE

MAX6316LUK29BY+

Part No MAX6316LUK29BY+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705148-MAX6316LUK29BY+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6316LUK29BY+ CAD Model

Description

Product Overview: MAX6316LUK29BY+ from Maxim Integrated

The MAX6316LUK29BY+ is a highly reliable, low-power microprocessor (µP) supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. Manufactured by Maxim Integrated, a leader in analog and mixed-signal products, this device provides excellent circuit reliability and low cost, making it a popular choice for a wide range of applications.

This supervisory circuit is designed to maintain system integrity by monitoring the power supply voltage. It offers a precision voltage monitor with a factory-set reset threshold of 2.93V, tailored for 3.3V-powered systems. The MAX6316LUK29BY+ provides a robust set of features that include a manual reset input, which allows a microprocessor to initiate a reset, and a reset output that remains asserted for a minimum of 140ms after V_CC has risen above the reset threshold. This ensures that the system has adequate time to stabilize before the processor starts up.

The device comes in a compact 5-pin SOT-23 package, making it suitable for space-constrained applications. Its low supply current of only 1.0µA (typ) is particularly beneficial for portable and battery-operated equipment, where power conservation is crucial. The MAX6316LUK29BY+ operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Key features of the MAX6316LUK29BY+ include:

  • Precision Monitoring of 3.3V Power-Supply Voltages
  • Factory Set Reset Threshold Voltage of 2.93V
  • 140ms (min) Reset Timeout Period
  • Manual Reset Input
  • Low Supply Current of 1.0µA (typ)
  • Operational Temperature Range: -40°C to +85°C
  • Compact 5-Pin SOT-23 Package

Overall, the MAX6316LUK29BY+ from Maxim Integrated is an ideal solution for system designers looking to enhance the reliability and extend the battery life of their digital systems. Its combination of features, low power consumption, and compact form factor make it an essential component in applications such as portable devices, computers, controllers, and intelligent instruments.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3474 $60.8636
33+ $3.5666 $117.6978
51+ $3.4558 $176.2458
70+ $3.3437 $234.0590
90+ $3.2328 $290.9520
120+ $2.8979 $347.7480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess