EN
  • EN
  • DE

MAX1788EUI+TGD3

Part No MAX1788EUI+TGD3
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702202-MAX1788EUI+TGD3
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1788EUI+TGD3 CAD Model

Description

MAX1788EUI+TGD3 - High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX1788EUI+TGD3 from Maxim Integrated is a sophisticated power management integrated circuit (IC) designed specifically to meet the demanding power requirements of modern notebook computers. This high-efficiency, quad-output controller is engineered to provide stable and reliable power to the core CPU, graphics processor, memory, and system peripherals.

Featuring a wide input voltage range, the MAX1788EUI+TGD3 is capable of operating with battery voltages that are typical in notebook applications. Its high level of integration reduces the need for external components, thereby saving space and cost on the system board. The device comes in a compact TSSOP-28 package, making it suitable for the slim profiles of today's portable computers.

One of the key features of the MAX1788EUI+TGD3 is its multi-phase buck-converter topology, which delivers high efficiency and excellent load transient response, critical for maintaining voltage stability during rapid changes in power demand. The IC also includes programmable switching frequency and soft-start capabilities to minimize system power-up stress.

The device ensures system safety through various protection features, including overvoltage, undervoltage, and overcurrent protection. These safeguard the notebook's sensitive components from potential damage due to abnormal operating conditions. Furthermore, the MAX1788EUI+TGD3 incorporates a power-good output, which provides a status signal to the system once all regulated outputs are within their nominal voltage ranges, ensuring reliable start-up and operation.

With its robust power management capabilities, the MAX1788EUI+TGD3 is an ideal solution for engineers looking to optimize the performance and battery life of notebook computers. Maxim Integrated's commitment to quality and reliability is evident in this product, making it a preferred choice for portable computing applications where efficiency and compactness are paramount.

Overall, the MAX1788EUI+TGD3 stands out as a versatile and dependable component for advanced power supply designs, offering the precision and control needed to power the next generation of notebook computers.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $3.2490

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4858 $59.2586
41+ $2.8609 $117.2969
63+ $2.7708 $174.5604
87+ $2.6819 $233.3253
112+ $2.5930 $290.4160
150+ $2.3239 $348.5850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess