EN
  • EN
  • DE

MAX17854ACB/V+

Part No MAX17854ACB/V+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC DATA ACQU SYST 64LQFP / Data Acquisition System 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tray
Product Status Active
Type Data Acquisition System
Applications -
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353999-MAX17854ACB/V+
Ultra Librarian 3D Model Ultra Librarian MAX17854ACB/V+ CAD Model

Description

The MAX17854ACB/V+ from Maxim Integrated is a highly sophisticated, automotive-grade battery management system (BMS) IC that offers a comprehensive solution for monitoring and protecting high-voltage battery packs, particularly those used in electric vehicles (EVs) and hybrid electric vehicles (HEVs). It is designed to ensure the safety, reliability, and longevity of lithium-ion battery cells, which are critical components in modern automotive power systems.

This advanced IC is capable of simultaneously measuring the voltage of up to 14 series-connected battery cells with exceptional accuracy. It is designed to meet stringent automotive safety standards, including ISO26262, which is essential for automotive safety-related systems. The MAX17854ACB/V+ integrates a robust set of features that include cell voltage and temperature monitoring, cell balancing, and comprehensive diagnostics to detect and manage faults, ensuring the battery operates within its safe operating area.

Fundamental to the MAX17854ACB/V+'s operation is its high-precision analog-to-digital converter (ADC) which ensures accurate cell voltage measurements. This accuracy is crucial for balancing the cells and calculating the state of charge (SOC) and state of health (SOH) of the battery pack. The device also features a daisy-chainable UART interface, which simplifies the communication with a master controller, allowing for scalable designs that can handle larger battery strings typical in electric vehicle applications.

The MAX17854ACB/V+ is designed with an emphasis on low power consumption and features a sleep mode to reduce power draw when the vehicle is not in operation. Its compact form factor is offered in a 64-pin CABGA (Chip Array Ball Grid Array) package, making it suitable for space-constrained applications without compromising on functionality.

Overall, the Maxim Integrated MAX17854ACB/V+ represents a cutting-edge solution for battery management in high-performance automotive applications. Its precision, reliability, and comprehensive feature set make it an indispensable component for designers looking to create safe and efficient battery management systems for the next generation of electric vehicles.

You May Also Be Interested in

Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1986 $54.5958
7+ $14.9322 $104.5254
11+ $14.4656 $159.1216
15+ $13.9989 $209.9835
19+ $13.5323 $257.1137
25+ $12.1324 $303.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,992 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess