EN
  • EN
  • DE

MAX4592CSE+T

Part No MAX4592CSE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 20 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Operating Supply Voltage 3 V ~ 16 V
Switch Time (Ton, Toff) (Maximum) 80ns, 45ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -85dB @ 10MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 704022-MAX4592CSE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4592
Introduction Date February 01, 2000
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4592CSE+T CAD Model

Description

The Maxim Integrated MAX4592CSE+T is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that offers precision signal routing for a wide range of applications. This versatile component is designed for use in systems that require minimal power consumption and space, while still delivering robust performance.

Key Features

  • Low-Voltage Operation: The device operates from a single +1.8V to +5.5V supply, making it suitable for portable and battery-powered applications.
  • High Switching Speed: With fast transition times, the MAX4592CSE+T ensures quick signal switching, which is essential for high-speed data acquisition and audio/video signal routing.
  • Low On-Resistance: Featuring a low on-resistance (R<sub>ON) that typically ranges from 0.5Ω to 1Ω, this switch provides excellent signal integrity with minimal signal loss.
  • Low Power Consumption: The quiescent current is as low as 1µA, which is ideal for power-sensitive applications.
  • High Off-Isolation: The device offers high off-isolation, reducing signal crosstalk when the switch is in the off position.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device against static damage.

Applications

The MAX4592CSE+T is well-suited for a variety of applications, including but not limited to:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Battery-powered devices
  • Sample and hold circuits
  • Portable instrumentation

Package and Reliability

This analog switch is available in a 16-pin narrow SO package (suffix CSE), which is designed to meet space constraints without compromising performance. The MAX4592CSE+T is also offered in tape and reel (suffix T) for automated assembly processes, enhancing manufacturing efficiency. Maxim Integrated is known for its commitment to reliability, and this product is no exception, providing dependable performance in a wide range of environmental conditions.

Conclusion

The Maxim Integrated MAX4592CSE+T analog switch is an excellent choice for designers looking for a high-quality switch that combines low-voltage operation, fast switching speeds, and low power consumption. Its robust feature set and compact form factor make it an ideal solution for a multitude of electronic applications.

You May Also Be Interested in

Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6962 $61.0506
30+ $3.8542 $115.6260
47+ $3.7330 $175.4510
64+ $3.6128 $231.2192
83+ $3.4927 $289.8941
111+ $3.1312 $347.5632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess