EN
  • EN
  • DE

MAX1758EAI

Part No MAX1758EAI
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHRG 4-LI+ 28V SW 28SSOP / Stand-Alone, Switch-Mode Li Battery Charger with Internal 28V Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Battery Chemistry Lithium-Ion
Number of Cells 1 ~ 4
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 1.5A
Battery Pack Voltage 19V (Maximum)
Voltage - Supply (Maximum) 28V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Part Number Series MAX1758
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812153-MAX1758EAI
Ultra Librarian 3D Model Ultra Librarian MAX1758EAI CAD Model

Description

Maxim Integrated's MAX1758EAI: Standalone Switch-Mode Lithium-Ion Battery-Charger IC

The MAX1758EAI from Maxim Integrated is a highly integrated solution designed for charging single-cell lithium-ion (Li+) batteries. This advanced charge-management IC combines high performance, flexibility, and ease of use in a small package, making it ideal for portable electronics such as PDAs, cell phones, digital cameras, and MP3 players.

Featuring an internal switch-mode controller, the MAX1758EAI operates at a high frequency of 300kHz, allowing the use of small, low-cost inductors and capacitors, reducing the overall footprint and bill of materials for the charging circuit. The IC's switch-mode operation also enhances charging efficiency, which is critical for extending battery life and reducing heat generation during the charging process.

One of the key advantages of the MAX1758EAI is its programmability. Designers can set the fast-charge current, top-off charge current, and the charge voltage with external resistors, allowing for precise control over the charging parameters to match specific battery requirements. This ensures optimal charging for different battery chemistries and capacities, maximizing battery performance and longevity.

The MAX1758EAI also includes a variety of safety features to protect the battery and the charging circuit. These include automatic shutdown in the event of overvoltage, undervoltage lockout, thermal shutdown, and charge timers to prevent overcharging. Additionally, the IC provides status indicators through its STAT and CHG outputs, which can be used to drive LEDs or interface with a microcontroller, giving real-time feedback on the charging process.

Available in a 28-pin SSOP (Shrink Small Outline Package), the MAX1758EAI is designed for space-constrained applications. Its compact form factor, combined with its robust feature set, makes it an excellent choice for designers looking to implement a reliable and efficient charging solution in their next-generation portable devices.

Overall, the MAX1758EAI demonstrates Maxim Integrated's commitment to providing innovative power management solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7262 $53.6310
12+ $8.8010 $105.6120
18+ $8.5260 $153.4680
25+ $8.2509 $206.2725
32+ $7.9759 $255.2288
42+ $7.1508 $300.3336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,030 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess