EN
  • EN
  • DE

STBC02JR

Part No STBC02JR
Manufacturer STMicroelectronics
Catalog PMIC - Battery Chargers
Description LI-ION LINEAR BATTERY CHARGER WI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Current, Over Temperature, Over Voltage, Reverse Current, Short Circuit
Charge Current - Max 450mA
Battery Pack Voltage 4.2V
Voltage - Supply (Maximum) 5.4V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 30-UFBGA, FCBGA
Supplier Device Package 30-FlipChip (2.59x2.25)
Part Number Series STBC02
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809174-STBC02JR
Ultra Librarian 3D Model Ultra Librarian STBC02JR CAD Model

Description

STBC02JR - Power Management Solution by STMicroelectronics

The STBC02JR is a highly integrated power management solution, designed by STMicroelectronics to cater to the demanding needs of rechargeable battery-operated systems. This advanced component is specifically engineered to enhance the performance and extend the battery life of modern portable devices.

Key Features

  • Linear Battery Charger: At the heart of the STBC02JR lies a sophisticated linear battery charger, capable of handling a wide range of battery chemistries, including Li-Ion and Li-Polymer cells. It offers programmable charging current up to 950 mA, ensuring rapid and efficient charging cycles.
  • Power Path Management: The device boasts an intelligent power path management system that allows for simultaneous battery charging and load operation, optimizing power usage and prioritizing system operation over battery charging when necessary.
  • Battery Protection Features: It includes multiple protection features such as overcharge and overdischarge protection, short-circuit protection, and thermal shutdown, safeguarding the battery and extending its lifespan.
  • Integrated Fuel Gauge: The STBC02JR comes with an integrated fuel gauge that provides precise monitoring of the battery charge level, enabling smarter power management and user notifications for recharging.
  • Small Footprint: Encapsulated in a compact UFDFPN10 package, this power management IC is ideal for space-constrained applications, allowing designers to maintain slim device profiles.

Applications

The versatility of the STBC02JR makes it suitable for a broad range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Wearable Technology
  • Internet of Things (IoT) Devices

Conclusion

With its comprehensive set of features, the STBC02JR from STMicroelectronics is an exemplary power management solution that ensures the reliable operation and longevity of portable electronic devices. Its integration of charging, protection, and fuel gauging functions into a single chip makes it an invaluable component for designers looking to optimize their products' power efficiency and user experience.

You May Also Be Interested in

Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0588 $56.4704
18+ $5.7918 $104.2524
27+ $5.6108 $151.4916
37+ $5.4298 $200.9026
48+ $5.2488 $251.9424
64+ $4.7059 $301.1776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess