EN
  • EN
  • DE

MAX17532ATB+T

Part No MAX17532ATB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package WFDFN
Evaluation Kit Yes
Max Input Voltage 42 V
Maximum Operating Temperature 125 °C
Max Output Voltage 37.8 V
Min Input Voltage 4 V
Min Operating Temperature -40 °C
Min Output Voltage 800 mV
Mount Surface Mount
Number of Outputs 1
Number of Pins 10
Output Configuration Positive
Output Current 100 mA
Output Type Adjustable
Output Voltage 37.8 V
Packaging Cut Tape
RoHS Compliant
Switching Frequency 2.2 MHz
Synchronous Rectifier Yes
Win Source Part Number 1075071-MAX17532ATB+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX17532ATB+T CAD Model

Description

Maxim Integrated MAX17532ATB+T Step-Down Converter

The MAX17532ATB+T from Maxim Integrated is a high-efficiency, synchronous step-down DC-DC converter that is designed to deliver a continuous output current of up to 1A. Operating over a wide input voltage range of 4V to 42V, this compact and versatile module is an ideal power solution for a variety of applications, including automotive, industrial, and high-voltage battery-powered systems.

One of the key features of the MAX17532ATB+T is its ability to maintain a high level of efficiency across a broad range of load conditions. This is achieved through its advanced control scheme, which minimizes power losses and helps to extend the battery life of portable devices. The device also incorporates a low RDS(ON) internal switch, which further contributes to its efficient operation.

The MAX17532ATB+T comes in a small, 10-pin TDFN (3mm x 3mm) package, making it suitable for space-constrained applications. It supports a fixed switching frequency that can be selected from 400kHz to 2.2MHz, allowing designers to choose the optimal frequency for their specific application and to minimize the size of external components.

With a comprehensive set of protection features, the MAX17532ATB+T ensures reliable operation under adverse conditions. These features include overcurrent protection, thermal shutdown, and undervoltage lockout. Additionally, the device offers programmable soft-start to manage the inrush current during startup, which can be critical in preventing system voltage sag and protecting sensitive downstream components.

For design flexibility, the MAX17532ATB+T provides an adjustable output voltage from 0.9V up to 90% of the input voltage, which makes it adaptable to power a wide range of ICs and devices. The external compensation allows for optimization of transient response and stability with a variety of output capacitors.

In summary, the MAX17532ATB+T from Maxim Integrated is a robust and efficient step-down converter that offers design engineers a compact, flexible, and reliable power management solution for their high-voltage applications.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6485 $51.0790
34+ $2.9936 $101.7824
52+ $2.9001 $150.8052
72+ $2.8065 $202.0680
93+ $2.7130 $252.3090
124+ $2.4323 $301.6052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess