EN
  • EN
  • DE

MAX16992ATCD/V+T

Part No MAX16992ATCD/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Clock Sync Yes
Evaluation Kit Yes
Max Duty Cycle 85 %
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Output Phases 1
Number of Outputs 1
Number of Pins 12
Operating Supply Voltage 36 V
Output Configuration Positive
Output Current 1 A
Output Voltage 36 V
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Switching Frequency 2.5 MHz
Synchronous Rectifier No
Topology Boost, SEPIC
Win Source Part Number 1075032-MAX16992ATCD/V+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16992ATCD/V+T CAD Model

Description

Maxim Integrated's MAX16992ATCD/V+T Automotive Step-Down Converter

The MAX16992ATCD/V+T by Maxim Integrated is a high-performance, automotive-grade step-down converter designed to provide efficient power management for vehicular applications. This compact and robust integrated circuit (IC) ensures reliable operation even under the demanding conditions common in automotive environments.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range, making it suitable for handling the fluctuations typically found in automotive power systems.
  • High Efficiency: With its advanced design, the MAX16992ATCD/V+T achieves high efficiency, which minimizes power loss and heat generation, thereby enhancing the overall performance and longevity of the system.
  • Thermal Management: The IC incorporates thermal protection features that safeguard the system from overheating, ensuring consistent performance and preventing damage due to high temperatures.
  • Robust Protection Features: It includes a suite of protection mechanisms such as overvoltage, undervoltage, and overcurrent protection, which contribute to the resilience and durability of the power supply design.
  • Compact Package: The device is available in a compact package, making it an ideal solution for space-constrained automotive applications.

Applications

The MAX16992ATCD/V+T is well-suited for a variety of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Navigation and Telematics
  • Automotive Lighting
  • Power Supply for Sensors and ECUs

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX16992ATCD/V+T is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature range operation and compliance with automotive reliability standards.

In summary, the MAX16992ATCD/V+T step-down converter from Maxim Integrated is a versatile and reliable solution for power management in modern automotive electronics. Its combination of efficiency, protection features, and compact design make it a top choice for engineers looking to optimize their automotive systems.

You May Also Be Interested in

Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2024 $62.0240
23+ $5.0889 $117.0447
36+ $4.9307 $177.5052
49+ $4.7713 $233.7937
63+ $4.6119 $290.5497
84+ $4.1349 $347.3316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,484 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess