EN
  • EN
  • DE

78085097

Part No 78085097
Manufacturer Laird Technologies, Inc.
Catalog RFI and EMI - Shielding and Absorbing Materials
Description RF EMI ABSORBING SHEET 24\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Absorbing Sheet
Shape Square
Length 24.000" (609.60mm)
Width 24.000" (609.60mm)
Thickness - Overall 0.138" (3.50mm)
Operating Temperature 90°C
Adhesive Pressure Sensitive Adhesive (PSA)
Material Polyurethane Foam
Qualification -;5;9;7;10;8;3;4;2;1;2276;19;1067;1528;216;4889;197;16;4307;495;776;1934;3753;399;5073;926;903;240;1798;3856;2875;473;23;600282;5391;4168;1944;2293;3153;1168;587;445;844;4535;3546;732;818;0;114893;118155;6347;442;6348;6351;6349;6350;6840;6352;6353;6357;6358;6359;91061;87669;117625;118147;66393;72892;114377;75548;75550;75544;75549;114379;75545;75543;114378;75546;45344;7018;45348;45347;45349;72895;45346;9831;55999;57852;52376;118148;20153;65464;56328;56329;42593;56327;60322;55434;55435;44693;44692;44694;63727;44695;130480;44696;63726;55598;50448;130481;40;63731;1304;111721;56324;54998;65676;65677;65678;65686;65679;65680;65681;75459;65682;65683;75460;75461;65684;65685;65671;65687;65688;65675;65673;65672;75417;65661;75416;65658;102475;102266;130650;102265;75409;75410;75411;75412;118645;65659;65657;75413;75414;75415;65693;65690;65691;65689;65660;65692;75403;75404;75405;75406;75407;42590;36473;42591;42592;114523;72909;56330;117871;55279;55280;55281;68348;89974;114874;114873;72893;72891;4635;6844;68342;104306;100972;100973;100974;100975;100976;100977;98322;68332;69775;68334;68335;90810;68346;68347;68343;109680;109681;99782;68329;99783;68330;68333;69776;68331;68345;68336;106907;107896;108579;123396;68339;98321;68340;98320;68338;98246;68341;52446;104400;51908;105078;122782;122785;122786;122787;122788;122789;122790;122791;122792;122793;122794;122795;56326;104440;72989;72896;72900;72898;72950;72983;72907;72908;72897;72903;72889;63729;63723;63725;86218;63728;122783;122784;32547;32548;32813;113798;113797;97047;122796;13792;122797;124779;72902;129394;65039;122798;122799;122800;31449;106504;65627;33307;820;106505;123473;91627;124019;56335;10511;33306;122801;56336;72905;63732;67586;56337;56338;85444;55282;91204;91205;91206;99781;75400;75402;75401;76603;76604;80562;76610;76611;76612;76607;76608;76613;76606;76614;76605;76609;27639;56323;122681;27640;72890;122802;131039;102480;75408;101016;124201;90811;104407;1474;68631;65694;65696;65695;88293;128772;106403;109234;54755;24669;54754;54758;54757;65547;128710;6369;62;262;254;61;3;768;792;839;263;570;265;241;250;17;6;0;2;4;7;1;1;682359;307134;307135;307136;668598;668599;332806;470514;470510;470511;470512;470513;668597;348232;350283;365206;707834;389091;389904;402066;402071;402073;668600;1;668596;329807;333266;336183;341166;338544;668595;393544;397431;397568;401959;406666;410290;13741;21438;25530;26268;26476;30011;31769;32833;32855;33548;33647;40796;41633;47151;53536;62292;122694;123547;128024;170189;170198;171454;173348;175772;179573;179762;204225;205015;205019;467315;207905;209605;211067;229824;230443;232609;233854;234604;250493;251483;268294;269156;269244;271627;282128;283700;284254;284346;503532;295895;296241;296487;296944;64696;65693;75875;76123;76193;76270;76505;76697;76706;506588;81051;81052;688222;81119;81427;82032;82973;88220;92863;506620;745203;97895;97896;98904;104126;104570;707740;506641;112971;112972;116764;138349;434870;150355;152330;152417;163667;166007;743785;186909;503334;186967;188983;743789;688223;195106;200431;215460;216923;744229;743788;226356;765560;708745;797027;241795;634438;255196;260929;262100;743787;499392;304002;67717;743784;71889;743783;71910;467314;101981;106469;106590;106597;114211;744227;697201;744228;698680;743786;188043;188070;770678;262682;705617;634437;1;336183;344369;6219;6446;6582;6664;6819;7022;7180;7582;7665;7757;7761;7948;8148;8192;8489;8701;9100;9210;9726;9812;9857;10747;10753;10888;11250;11684;11906;12091;12140;12939;13741;15346;15601;15765;16030;16069;16315;16569;17033;18160;18557;18741;20030;20722;21038;21438;22496;22849;22992;23044;24228;24642;24777;25530;26001;26267;26268;26476;27479;28168;29348;29425;29561;30875;31769;32098;32527;32833;32855;32958;33548;33647;34020;34405;34738;35973;
Ultra Librarian 3D Model Ultra Librarian 78085097 CAD Model

Description

NULL

You May Also Be Interested in

Kemet
RF EMI ABSORB SHEET 9.449X9.449\
Need more? Email Us
Laird Technologies EMI
RF EMI ABSORBING SHEET 24\
Need more? Email Us
Laird Technologies EMI
RF EMI ABSORBING SHEET 24\
Need more? Email Us
Laird-Signal Integrity Products
RF FERRITE SHEET 4.724"X2.362"
Lowest to $5.4545
FAIR-RITE PRODUCTS
RF FERRITE SHEET 2.362\
Need more? Email Us
Laird Technologies EMI
RF EMI ABSORBING SHEET 12\
Need more? Email Us
FAIR-RITE PRODUCTS
RF FERRITE SHEET 4.724\
Need more? Email Us
FAIR-RITE PRODUCTS
RF FERRITE SHEET 2.362\
Need more? Email Us
Laird Technologies EMI
RF EMI ABSORBING SHEET 24\
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess