EN
  • EN
  • DE

MF1S5030XDA8/V1J

Part No MF1S5030XDA8/V1J
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ PLLMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443, MIFARE
Interface UART
Temperature Range - Operating -25°C ~ 70°C
Mounting Type Surface Mount
Case / Package MOA8, Smart Card Module
Supplier Device Package PLLMC
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1505488-MF1S5030XDA8/V1J
Ultra Librarian 3D Model Ultra Librarian MF1S5030XDA8/V1J CAD Model

Description

N

You May Also Be Interested in

Atmel
Antenna Driver for Multiple Antennas
Lowest to $1.6147
Atmel
Interface IC for 125 kHz Wake-up Function
Need more? Email Us
NXP / Nexperia
Lowest to $3.5301
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EM Microelectronic
Lowest to $14.3382
Shenzhen Qianhai WiseSun Intelligence Technology Co., Ltd.
CCITT,ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.4399
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8SO
Lowest to $2.9105
Renesas Electronics America
NFC WLC LISTENER, MCU LDO - INPU
Lowest to $8.4403

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess