EN
  • EN
  • DE

K4H280438B-TCB0

Part No K4H280438B-TCB0
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009258-K4H280438B-TCB0
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4H280438B-TCB0 CAD Model

Description

The K4H280438B-TCB0 is a 256Mbit DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. It's designed for high-performance memory applications requiring substantial bandwidth and efficient data transfer. This particular chip is organized as 64M x 4 bits.

Applications:

  • Graphics cards
  • Desktop and laptop computers
  • Gaming consoles
  • Networking equipment
  • Digital TVs

Features:

  • High Bandwidth: DDR technology allows for double the data transfer rate compared to traditional SDRAM.
  • Low Voltage Operation: Operates at a relatively low voltage (typically 2.5V), reducing power consumption.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal.
  • Clocked Data Strobe (DQS): DQS signal helps with data alignment and timing, improving signal integrity.
  • Auto Refresh Mode: Automatically refreshes memory cells to prevent data loss.
  • Programmable Burst Length: Allows for efficient data transfer by fetching multiple data bits in a single burst.

Benefits:

  • Improved System Performance: High bandwidth and fast data transfer rates enhance overall system performance, especially in memory-intensive applications.
  • Reduced Power Consumption: Low voltage operation contributes to lower energy consumption and longer battery life in portable devices.
  • Increased Memory Capacity: Provides a large amount of memory for storing data and applications.
  • Enhanced Data Integrity: Auto refresh mode and DQS signal ensure data is stored and retrieved accurately.
  • Efficient Data Transfer: Programmable burst length allows for optimized data transfer based on application requirements.

Additional Details: The K4H280438B-TCB0 is typically packaged in a TSOP (Thin Small Outline Package). The specific operating frequency and timings can vary based on the exact specifications of the chip. Always refer to the official Samsung datasheet for the most accurate and up-to-date information. It also supports various power-saving modes to further reduce energy consumption when the memory is not actively being used. The TCB0 typically indicates the speed grade and temperature range, which should be carefully considered based on the application's requirements.

You May Also Be Interested in

Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lowpower
Lowest to $0.0772
Lowpower
Lowest to $0.0643
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lumileds
Lowest to $1.6320
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess