EN
  • EN
  • DE

MAX8668ETEQ+T

Part No MAX8668ETEQ+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Output Current 1.2 A
Min Input Voltage 2.6 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 4
Number of Pins 16
Operating Supply Voltage 5.5 V
Output Current 1.2 A
Output Voltage 3.3 V
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Switching Frequency 1.5 MHz
Voltage - Output 1 3.3 V
Voltage - Output 2 3.3 V
Voltage - Output 3 2.8 V
Win Source Part Number 1075791-MAX8668ETEQ+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX8668ETEQ+T CAD Model

Description

Product Overview: MAX8668ETEQ+T from Maxim Integrated

The MAX8668ETEQ+T is a cutting-edge power management integrated circuit (PMIC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This high-performance IC is specifically tailored to meet the needs of portable and space-constrained applications where efficient power management is crucial.

Key Features

  • High Efficiency: The MAX8668ETEQ+T boasts an advanced design that ensures high efficiency in power conversion, which is essential for extending battery life in portable devices.
  • Multiple Output Channels: It supports multiple output channels, each of which can be independently controlled and configured to meet the specific power requirements of different system components.
  • Flexible Power Sequencing: This PMIC offers flexible power sequencing options that allow designers to tailor the power-up and power-down sequences for various subsystems, thereby ensuring proper operation and system stability.
  • Compact Form Factor: Housed in a compact package, the MAX8668ETEQ+T is ideal for applications where board space is at a premium, without compromising on performance or functionality.
  • Integrated Protection Features: It includes a suite of protection features such as overvoltage, undervoltage, and thermal protection to safeguard the system against potential damage from abnormal operating conditions.

Applications

The versatility of the MAX8668ETEQ+T makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Electronics
  • GPS Devices

Technical Specifications

With an input voltage range that accommodates various battery technologies and an array of output voltage options, the MAX8668ETEQ+T can power a diverse set of ICs and peripherals. Its high switching frequency allows for the use of small, low-cost inductors and capacitors, reducing the overall solution size. The device also supports I²C communication for programmable control over the power management functions, providing designers with the flexibility to make adjustments as per the system's needs.

The MAX8668ETEQ+T from Maxim Integrated is a sophisticated solution for modern electronic devices that demand efficient and reliable power management. Its advanced features and compact size make it an excellent choice for designers looking to optimize their power architecture in portable and space-sensitive applications.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess