EN
  • EN
  • DE

MAX1735EUK50

Part No MAX1735EUK50
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702101-MAX1735EUK50
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1735EUK50 CAD Model

Description

Maxim Integrated's MAX1735EUK50 Step-Down DC-DC Converter

The MAX1735EUK50 is a high-efficiency, low-voltage step-down DC-DC converter designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This compact and robust integrated circuit (IC) is specifically engineered to deliver a fixed output voltage of 5.0V, making it an ideal power solution for a wide range of battery-powered and portable devices.

The MAX1735EUK50 comes in a small SOT23-5 package, which is not only space-saving but also simplifies the design for engineers looking to incorporate a reliable power management solution into their applications. Its high level of integration means that it requires minimal external components, reducing both the complexity and the cost of the overall design.

With a high switching frequency of 500kHz, the MAX1735EUK50 allows for the use of small, low-cost inductors and capacitors. This results in a power supply design that is both compact and efficient. The device is capable of delivering up to 300mA of output current, making it suitable for powering a diverse array of low-power circuits and devices.

One of the key features of the MAX1735EUK50 is its high efficiency, which can reach up to 96%. This is particularly beneficial for battery-operated devices as it maximizes battery life. The device also includes a low quiescent current, further conserving power when the device is in standby mode.

The MAX1735EUK50 incorporates several protective features to ensure the longevity and reliability of the end application. These include thermal overload protection, which prevents damage due to overheating, and a current-limit feature that protects the device and the load from excessive current conditions.

Overall, the MAX1735EUK50 from Maxim Integrated is an excellent choice for designers seeking a high-performance, easy-to-use step-down converter. Its combination of efficiency, compact size, and protective features makes it a versatile component suitable for a multitude of low-voltage applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9433 $51.8815
115+ $0.8836 $101.6140
180+ $0.8538 $153.6840
255+ $0.7941 $202.4955
330+ $0.7642 $252.1860
410+ $0.7344 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,361 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess