EN
  • EN
  • DE

MC34674DEPR2

Part No MC34674DEPR2
Manufacturer NXP / Nexperia
Catalog PMIC - Battery Chargers
Description Battery Charger Li-Ion/Li-Pol 450mA 4.2V 8-Pin UDFN EP T/R / IC BATT CHARGER SGL 450MA 8-UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Voltage
Charge Current - Max 450mA
Battery Pack Voltage 4.2V
Voltage Supply MAX 10V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-UFDFN Exposed Pad
Manufacturer Package 8-UDFN-EP (2x3)
Win Source Part Number 787777-MC34674DEPR2
Popularity Medium
Supply and Demand Status Balance
Family Name MC34674D
Introduction Date November 27, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC34674DEPR2 CAD Model

Description

The NXP MC34674DEPR2 is a highly integrated and efficient battery charger Integrated Circuit (IC) designed to cater to a wide range of portable applications. This advanced power management chip is capable of charging single-cell lithium-ion (Li-Ion) or lithium-polymer (Li-Poly) batteries with precision and safety.

The MC34674DEPR2 stands out for its compact design, which is optimized for space-constrained devices, making it an ideal solution for portable electronics such as smartphones, digital cameras, and handheld gaming consoles. Its small footprint does not compromise on performance, as it offers a programmable charge current up to 700 mA, allowing for fast and efficient charging cycles.

This IC incorporates a range of features to ensure the longevity and safety of the battery being charged. It includes an integrated thermal foldback function, which reduces the charge current to prevent overheating during operation. Additionally, the MC34674DEPR2 is equipped with a charge termination feature that stops the charging process once the battery reaches full capacity, thereby preventing overcharging and potential damage to the battery.

Flexibility is another key attribute of the NXP MC34674DEPR2, as it supports various input voltages and comes with a programmable input current limit. This makes it compatible with USB ports and AC adapters, providing versatile charging options for users. Furthermore, the device has an automatic power-down mode when the input voltage is removed, ensuring energy efficiency and conservation of battery life when not in use.

The IC also includes a status output that indicates the charging state, which can be used to drive an external LED or communicate with a host processor, giving users visual feedback or allowing for more complex battery management systems to be developed. With its robust protection features, including under-voltage lockout and short-circuit protection, the MC34674DEPR2 is a reliable choice for any application requiring a secure and efficient charging solution.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,826 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess