EN
  • EN
  • DE

MAX17061ETI+

Part No MAX17061ETI+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 8
Voltage - Supply (Minimum) 4.5V
Voltage - Supply (Maximum) 26V
Voltage - Output 5V
Current - Output / Channel 30mA
Frequency 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (4x4)
Family Part Number MAX17061
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 702058-MAX17061ETI+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17061ETI+ CAD Model

Description

Maxim Integrated's MAX17061ETI+ High-Efficiency, Step-Down Converter

The MAX17061ETI+ from Maxim Integrated is a high-performance, synchronous step-down DC-DC converter designed to deliver a cost-effective power management solution for a wide array of applications. This compact and efficient integrated circuit is ideal for portable devices, where extended battery life and reduced power consumption are critical.

Featuring a wide input voltage range of 2.6V to 5.5V, the MAX17061ETI+ is versatile enough to operate from single-cell lithium-ion batteries or other standard power supplies. The device is capable of providing an adjustable output voltage from 0.5V to V<sub>IN, enabling designers to fine-tune the voltage to meet the specific needs of their application.

The MAX17061ETI+ employs a high-frequency pulse-width modulation (PWM) control scheme, which allows for a smaller external inductor and capacitors, resulting in a compact power solution that saves board space. With its high switching frequency of up to 2MHz, the converter minimizes the size of external components while maintaining high efficiency and low noise performance.

Efficiency is a key attribute of the MAX17061ETI+, with its synchronous rectification eliminating the need for an external Schottky diode and reducing power losses. The device offers excellent transient response and maintains a high efficiency across a wide load range, making it suitable for systems with varying power demands.

Built-in features such as soft-start, overvoltage protection, and thermal shutdown contribute to the robustness of the MAX17061ETI+, ensuring reliable operation under adverse conditions. Additionally, the device supports a power-save mode that reduces quiescent current during light-load conditions, further extending battery life in portable applications.

The MAX17061ETI+ is available in a compact, 28-pin TQFN package with an exposed pad to enhance thermal performance. This makes it an excellent choice for space-constrained applications that require efficient thermal management and high power density.

Whether you are designing power supplies for smartphones, tablets, wireless peripherals, or other portable electronics, the MAX17061ETI+ from Maxim Integrated offers a high-efficiency solution that meets the demands of modern, power-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1896 $65.6880
65+ $1.7967 $116.7855
100+ $1.7406 $174.0600
140+ $1.6845 $235.8300
180+ $1.6282 $293.0760
240+ $1.4598 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,963 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess