EN
  • EN
  • DE
  • IT

MAX17058G+T10

Part No MAX17058G+T10
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT FUEL LI-ION 1C 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series ModelGauge™
Package Tape & Reel
Product Status Active
Function Fuel Gauge
Battery Chemistry Lithium Ion
Number of Cells 1
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN-EP (2x2)
Base Product Number MAX17058
Standard Package 10,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208849-MAX17058G+T10
Ultra Librarian 3D Model Ultra Librarian MAX17058G+T10 CAD Model

Description

MAX17058G+T10 from Maxim Integrated

The MAX17058G+T10 is a sophisticated fuel-gauge IC from the renowned manufacturer Maxim Integrated, designed to provide high-accuracy readings of battery life for lithium-ion (Li+) batteries used in a wide range of electronic devices. This compact, power-efficient chip is an ideal solution for space-constrained applications such as portable consumer electronics, including smartphones, tablets, and wireless headsets.

Key Features

  • ModelGauge™ m3 Algorithm: The MAX17058G+T10 incorporates Maxim's proprietary ModelGauge m3 algorithm, which eliminates the need for battery characterization for most applications. This technology provides a robust state-of-charge (SOC) estimation even under varying temperature and load conditions.
  • Low Quiescent Current: With its ultra-low quiescent current, the device ensures minimal power consumption during operation, which is critical for maximizing battery life in portable devices.
  • High Precision: The IC delivers high precision in SOC estimation with an error of less than 1% under most operating conditions, offering users a reliable indication of remaining battery life.
  • Easy Implementation: The MAX17058G+T10 is designed for easy implementation into existing designs, requiring minimal external components and simplifying the design-in process.
  • Configurable Alert Function: The device features a programmable SOC alert threshold, which allows for timely notifications when the battery reaches a predefined level, helping to prevent unexpected power loss.

Product Specifications

  • Package: The MAX17058G+T10 comes in a tiny, lead-free, 8-pin TDFN package, ensuring a small footprint on the PCB.
  • Operating Voltage: It operates over a wide voltage range from 2.5V to 5.5V, making it versatile for various battery configurations.
  • Communication Interface: The IC communicates with the host system through an I2C interface, allowing for easy integration with microcontrollers and processors.

The MAX17058G+T10 is a testament to Maxim Integrated's commitment to providing innovative, high-quality power management solutions. With its advanced features and ease of use, this fuel-gauge IC stands out as an essential component for battery-powered device manufacturers seeking to enhance the user experience by accurately reporting battery status.

You May Also Be Interested in

Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 28QSOP / Charger IC Lithium Ion/Polymer 28-SSOP/QSOP
Need more? Email Us
Texas Instruments
IC BATT FUEL GAUGE LICO2 15DSBGA / Battery Fuel Gauge Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $2.5551
Maxim Integrated
IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP
Need more? Email Us
Maxim Integrated
IC BATT MON LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Need more? Email Us
Maxim Integrated
IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Lowest to $5.4849
Maxim Integrated
Industry's Lowest IQ Fuel Gauge with ModelGauge m5 EZ Eliminates Battery Characterization
Lowest to $1.7013
Texas Instruments
SINGLE CELL PACK/SYSTEM-SIDE / Fuel Gauge Li-Ion/Li-Pol 9-Pin DSBGA T/R
Lowest to $0.4754
Analog Devices Inc.
Battery Stack Monitor Automotive 64-Pin LQFP EP Tray
Lowest to $32.8422
Maxim Integrated
IC MONITOR BAT LP SOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9684 $65.8104
15+ $8.9995 $134.9925
23+ $8.7189 $200.5347
31+ $8.4368 $261.5408
40+ $8.1562 $326.2480
54+ $7.3127 $394.8858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess