EN
  • EN
  • DE

MAX17017GTM+

Part No MAX17017GTM+
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY CONTROLLER 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Power Supply Controller Power Supply Controller 48-TQFN (6x6)
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 48-WFQFN Exposed Pad
Case / Package 48-TQFN (6x6)
Family Name MAX17017
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881191-MAX17017GTM+
Ultra Librarian 3D Model Ultra Librarian MAX17017GTM+ CAD Model

Description

Maxim Integrated's MAX17017GTM+ Dual Quick-PWM Step-Down Controller

The MAX17017GTM+ is a high-performance, dual Quick-PWM step-down controller designed by Maxim Integrated to provide a compact and efficient power management solution for a variety of applications. This advanced controller is ideal for systems that require precise voltage regulation and high efficiency, such as notebook computers, graphics cards, and other portable electronic devices.

Key Features

  • Versatile Power Supply: The MAX17017GTM+ is capable of delivering two independent output voltages, which are adjustable through external resistors. This feature allows for great flexibility in powering different components of an electronic system.
  • High Efficiency: With its Quick-PWM control scheme, the device ensures fast transient response and high efficiency across a wide load range. This makes it an excellent choice for battery-powered applications where power conservation is critical.
  • Integrated MOSFET Drivers: The controller includes high-side and low-side MOSFET drivers, which reduce the number of external components required and help to minimize the overall solution footprint.
  • Adjustable Switching Frequency: The MAX17017GTM+ allows users to set the switching frequency from 200kHz to 600kHz with an external resistor, providing design flexibility to optimize performance and component size.
  • Power Sequencing: This feature ensures that the outputs are enabled in a controlled sequence, which is essential for systems with multiple power rails to prevent damage from inrush currents or incorrect power sequencing.

Protection Features

  • Overvoltage Protection: The device includes overvoltage protection to safeguard the system against voltage spikes that could potentially cause damage.
  • Undervoltage Lockout (UVLO): The UVLO feature ensures that the controller operates only when the input voltage is within a safe range.
  • Thermal Shutdown: The MAX17017GTM+ is equipped with thermal shutdown to prevent overheating, enhancing the reliability and longevity of the device.

Compact Design

The MAX17017GTM+ comes in a small, 48-pin thin QFN package, making it suitable for space-constrained applications. Its compact design, combined with high integration, helps to reduce the overall size of the power supply solution, while providing robust performance.

Conclusion

Maxim Integrated's MAX17017GTM+ dual Quick-PWM step-down controller is an excellent choice for designers looking for a high-efficiency, feature-rich power management solution. Its advanced protection features, flexible power sequencing, and compact design make it an ideal choice for today's demanding electronic systems.

You May Also Be Interested in

Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $11.1838
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9389 $51.2057
31+ $3.2319 $100.1889
48+ $3.1309 $150.2832
67+ $3.0299 $203.0033
86+ $2.9289 $251.8854
115+ $2.6260 $301.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,603 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess