EN
  • EN
  • DE

MAX4278ESA+

Part No MAX4278ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER 310MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 1600 V/μs
-3db Bandwidth 310MHz
Current - Input Bias 1μA
Voltage - Input Offset 500μV
Current - Supply 8mA
Current - Output / Channel 100mA
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 8-SOIC
Win Source Part Number 122314-MAX4278ESA+
Ultra Librarian 3D Model Ultra Librarian MAX4278ESA+ CAD Model

Description

Maxim Integrated's MAX4278ESA+ Precision Op-Amp

The MAX4278ESA+ from Maxim Integrated is a high-performance, low-noise operational amplifier designed for applications requiring precision and stability. This op-amp features a combination of low offset voltage, low input bias current, and low noise, making it an excellent choice for sensor amplification, ADC buffer circuits, and other precision analog processing tasks.

Key Features

  • Low Offset Voltage: The MAX4278ESA+ boasts a low input offset voltage, which minimizes error in precision applications.
  • High Gain Bandwidth Product: With a high-frequency response, this op-amp is suitable for fast signal amplification in communication systems and high-speed filters.
  • Low Noise Performance: It ensures a clean amplification of signals, which is critical in audio processing and instrumentation.
  • Single-Supply Operation: This device can operate from a single supply voltage, simplifying power supply design and reducing system complexity.
  • Rail-to-Rail Output: The MAX4278ESA+ can drive its output to both supply rails, which maximizes the dynamic range in single-supply applications.

Applications

The versatility of the MAX4278ESA+ makes it well-suited for a wide range of applications, including:

  • Precision data acquisition systems
  • Instrumentation and test equipment
  • Professional audio equipment
  • Active filters and signal conditioning
  • Battery-powered devices

Technical Specifications

With an 8-pin SOIC package, the MAX4278ESA+ is designed for easy integration into a variety of circuit designs. It operates over a wide temperature range, ensuring reliability in even the most demanding environments. The device is also RoHS compliant, adhering to environmental standards for electronic components.

In summary, the MAX4278ESA+ from Maxim Integrated is a high-quality, reliable precision op-amp that offers a balance of features suitable for demanding applications where accuracy and performance are critical. Its low-noise operation and stability make it a go-to choice for engineers and designers seeking to enhance their analog signal processing capabilities.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess