EN
  • EN
  • DE
  • IT

MAX17006ETP+

Part No MAX17006ETP+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC MULTI-CHEM BATT CHRGR 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer Maxim Integrated
Packaging Tube
Battery Chemistry Multi-Chemistry
Number of Cells 2 ~ 3
Current - Charging Constant - Programmable
Fault Protection Over Current, Short Circuit
Charge Current - Max 5A
Battery Pack Voltage 12.6V
Voltage - Supply (Max) 26V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-WFQFN Exposed Pad
Manufacturer Device Package 20-TQFN (4x4)
Win Source Part Number 138699-MAX17006ETP+
Ultra Librarian 3D Model Ultra Librarian MAX17006ETP+ CAD Model

Description

Maxim Integrated's MAX17006ETP+: High-Efficiency, Multichemistry Battery-Charge Controller

The MAX17006ETP+ from Maxim Integrated is a versatile and highly efficient battery-charge controller designed to cater to the demanding needs of modern portable devices. This advanced integrated circuit (IC) is engineered to manage the charging process for a variety of battery chemistries, including Lithium-Ion (Li-Ion), Lithium-Polymer (Li-Poly), and Lithium Phosphate (LiFePO4).

One of the key features of the MAX17006ETP+ is its ability to operate across a wide input voltage range, which makes it suitable for use in applications that may experience fluctuating power conditions. The IC integrates a high-performance analog front-end that accurately monitors the state of charge (SOC) of the battery, ensuring that the battery is charged efficiently and safely.

The device employs a switch-mode charger with a high-frequency operation that reduces the size of external components, such as inductors and capacitors, leading to a compact and cost-effective design. Moreover, the MAX17006ETP+ supports programmable charge currents and voltages, which allows designers to tailor the charging parameters to the specific requirements of their application.

With built-in safety features, the MAX17006ETP+ offers protection against overvoltage, undervoltage, overcurrent, and overtemperature conditions, safeguarding both the battery and the host device. The thermal regulation feature ensures that the IC operates within its safe temperature range, enhancing the longevity of the product.

The MAX17006ETP+ comes in a small, lead-free, 20-pin TQFN package with an exposed pad, which aids in thermal dissipation. This package is ideal for space-constrained applications such as handheld devices, power banks, and portable medical equipment.

For developers and engineers looking to incorporate a reliable and efficient battery charging solution into their designs, the MAX17006ETP+ offers the performance, flexibility, and protection needed to create high-quality, long-lasting products.

Whether you are designing consumer electronics, IoT devices, or industrial portable equipment, the MAX17006ETP+ from Maxim Integrated is a smart choice for managing your power requirements with precision and care.

You May Also Be Interested in

Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5283 $62.6415
12+ $10.2795 $123.3540
18+ $9.9584 $179.2512
24+ $9.6373 $231.2952
31+ $9.3162 $288.8022
42+ $8.3518 $350.7756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess