EN
  • EN
  • DE
  • IT

2N3906T/R

Part No 2N3906T/R
Manufacturer NXP / Nexperia
Catalog Custom Parts (0 - A)
Description 200 Ma 40 V PNP Si Small Signal Transistor TO-92
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-92
Current Rating -200 mA
Lead Free Lead Free
Packaging Tape & Reel (TR)
RoHS Non-Compliant
Voltage Rating (DC) -40 V
Win Source Part Number 1208795-2N3906T/R
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N3906T/R CAD Model

Description

Product Overview: 2N3906T/R by NXP Semiconductors

The 2N3906T/R is a high-quality bipolar junction transistor (BJT) from the renowned manufacturer NXP Semiconductors. This PNP transistor is designed for general-purpose amplifier and switching applications. It is a versatile component that offers a perfect balance between performance and reliability, making it a preferred choice for a wide range of electronic circuits.

Key Features

  • Type: PNP Bipolar Transistor
  • Package: TO-92
  • Collector-Emitter Voltage (VCEO): 40V
  • Collector-Base Voltage (VCBO): 40V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current (IC): 200mA
  • Total Device Dissipation (Pd): 625mW
  • DC Current Gain (hFE): 100 to 300 at IC = 10mA
  • Operating and Storage Junction Temperature Range: -55°C to +150°C

Applications

The 2N3906T/R transistor is ideal for a variety of applications, including but not limited to:

  • Amplifier stages
  • Switching circuits
  • Signal processing
  • Linear amplification and switching

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 2N3906T/R is no exception. It is built to meet rigorous industry standards, ensuring consistent performance and durability. The device is characterized by its low leakage currents and high breakdown voltages, which contribute to its stable operation under various conditions.

Environmental Compliance

The 2N3906T/R transistor complies with RoHS directives, making it an environmentally friendly choice for your electronic projects. It is lead-free and free of other hazardous substances, aligning with global efforts to reduce the environmental impact of electronic components.

Conclusion

Whether you are designing an audio amplifier, a signal processing unit, or any other application that requires a reliable PNP transistor, the 2N3906T/R from NXP Semiconductors is an excellent choice. Its combination of performance, versatility, and compliance with environmental standards makes it a must-have component for both hobbyists and professional electronics engineers.

You May Also Be Interested in

Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Fuji Electric
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Molex, LLC
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Anachip Corp
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess