EN
  • EN
  • DE

MAX17005ETP

Part No MAX17005ETP
Manufacturer Maxim Integrated
Catalog Misc Products
Description 1.2MHz Low-Cost, High-Performance Chargers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829647-MAX17005ETP
Ultra Librarian 3D Model Ultra Librarian MAX17005ETP CAD Model

Description

Maxim Integrated MAX17005ETP Battery Fuel Gauge

The Maxim Integrated MAX17005ETP is a high-precision battery fuel gauge designed to provide comprehensive monitoring and reporting for single-cell Li-ion (Lithium-ion) batteries. This advanced IC (Integrated Circuit) is an essential component for portable devices where accurate battery state-of-charge (SOC) estimation is crucial for user experience and device longevity.

Featuring Maxim's patented ModelGauge™ algorithm, the MAX17005ETP eliminates the need for battery characterization for most applications. Its sophisticated technology provides a robust fuel gauging solution by combining the best features of coulomb counting and voltage-based fuel gauging. This hybrid approach results in improved SOC accuracy without the need for external sense resistors or calibration, significantly simplifying the design and reducing system cost.

The MAX17005ETP operates over a wide voltage range, supporting batteries with nominal voltages up to 4.5V. It communicates via an I2C-compatible interface, allowing for easy integration with microcontrollers and processors in modern portable electronics. The device also includes a programmable alert output that notifies the host when certain conditions are met, such as low battery or a fully charged state.

Moreover, the MAX17005ETP is equipped with multiple safety features to protect the battery and the device. It includes automatic and programmable overvoltage protection to prevent battery damage due to overcharging. The integrated temperature measurement helps with temperature-based charging control, further enhancing battery safety and lifespan.

Encased in a compact TDFN (Thin Dual Flat No-leads) package, the MAX17005ETP occupies minimal PCB (Printed Circuit Board) space, making it an ideal choice for space-constrained applications such as smartphones, digital cameras, and portable media players.

In summary, the Maxim Integrated MAX17005ETP offers a sophisticated, accurate, and reliable solution for battery fuel gauging in single-cell Li-ion battery-powered devices. Its ease of use, coupled with advanced features, makes it a valuable component for enhancing the user experience by providing precise battery level information and ensuring device safety.

You May Also Be Interested in

REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8066 $60.9056
37+ $3.1234 $115.5658
58+ $3.0258 $175.4964
79+ $2.9282 $231.3278
103+ $2.8306 $291.5518
137+ $2.5378 $347.6786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess