Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1268071-TL145406
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL145406 CAD Model

Description

The TL145406 is a high-performance, integrated circuit designed and manufactured by the renowned Texas Instruments, a leader in the semiconductor industry. This chip is specifically crafted to meet the rigorous demands of advanced electronic systems, offering a blend of power efficiency, reliability, and versatility.

Key Features

  • High Precision: The TL145406 delivers precise measurements and stable performance, making it ideal for critical applications where accuracy is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power draw, extending battery life in portable applications.
  • Robust Design: Built to withstand harsh conditions, the TL145406 maintains its functionality in a wide range of temperatures and environmental conditions.
  • Flexible Integration: The compact form factor and versatile interface options enable seamless integration into various circuit designs, from simple to complex systems.

Applications

The TL145406 is suitable for a broad array of applications, including but not limited to:

  • Industrial control systems
  • Precision instrumentation
  • Automotive electronics
  • Consumer electronics
  • Data acquisition systems

Technical Specifications

Equipped with cutting-edge technology, the TL145406 boasts impressive technical specifications that ensure optimal performance in a variety of use cases:

  • Voltage supply range: [Insert Voltage Range]
  • Operating temperature range: [Insert Temperature Range]
  • Package type: [Insert Package Type]
  • Interface: [Insert Interface Details]

Quality and Support

When you choose the TL145406, you receive Texas Instruments' commitment to quality. With extensive support resources, including datasheets, application notes, and design tools, engineers can confidently incorporate the TL145406 into their designs, knowing they have the backing of TI's industry-leading expertise.

For detailed information, pricing, and ordering options, visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Texas Instruments
8 Channel Digital Audio PWM Processor | IC MODULATOR 64TQFP
Lowest to $11.7727
ECAD model for TAS5508PAG
Torex Semiconductor Ltd
28V Operation High Speed Voltage Regulators with Stand-by Function
Lowest to $0.5376
ECAD model for XC6701B502MR-G
Texas Instruments
Dual Positive-Edge-Triggered D-Type Flip-Flops
Lowest to $0.1906
ECAD model for SN74LV74APWRG4
Exar Corporation
3.0V to 5.5V RS-232 Transceivers with Auto On-Line® Plus | IC TXRX RS232 28SSOP
Need more? Email Us
ECAD model for SP3244ECA-L
Texas Instruments
MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
Need more? Email Us
ECAD model for TP13054B
Texas Instruments
8-BIT SHIFT REGISTERS WITH OUTPUT REGISTERS
Lowest to $0.2035
ECAD model for SN74HC594DR
Torex Semiconductor Ltd
Positive Voltage Regulators | 10V INPUT 3 TERMINAL VOLTAGE REG
Need more? Email Us
ECAD model for XC6201P402MR-G
YOBON TECHNOLOGIES,INC.
300mA, Low Power, High PSRR LDO Regulator
Need more? Email Us
ECAD model for YB1253ST89X140
Zowie
SURFACE MOUNT GLASS PASSIVATED JUNCTION ULTRAFAST EFFICIENT RECTIFIER
Need more? Email Us
ECAD model for UGF30D

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention