Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Type Amplifier
Applications Power Management
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCP4300
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 647578-NCP4300AD
Ultra Librarian 3D Model Ultra Librarian NCP4300AD CAD Model

Description

The NCP4300AD from ON Semiconductor is a high-performance motor driver designed to cater to a wide range of applications that require precise motor control and efficient power management. This advanced driver is especially suitable for brushless DC motors, offering an optimal solution for powering fans, pumps, and other rotational devices.

Key Features

  • Integrated Power MOSFETs: The NCP4300AD comes with built-in power MOSFETs, providing high efficiency and reducing external component count.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, making it versatile for various system requirements.
  • High Output Current: Capable of delivering high output currents, this motor driver can handle demanding applications with ease.
  • Thermal Shutdown Protection: With an integrated thermal shutdown feature, the NCP4300AD ensures reliable operation by preventing overheating.
  • Under-voltage Lockout (UVLO): The UVLO function safeguards the device and motor by shutting down the driver if the supply voltage drops below a certain threshold.

Applications

The versatility of the NCP4300AD makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • CPU Cooling Fans
  • Power Supply Fans
  • Cooling Fans for Graphics Cards
  • Blowers and Pumps
  • Other Brushless DC Motor Applications

Performance and Quality

ON Semiconductor is known for its commitment to quality and performance, and the NCP4300AD is no exception. It is designed to provide reliable and efficient operation in a compact package. The integration of multiple protection features ensures a long operational life and consistent performance, even under challenging conditions. Whether you're developing consumer electronics, industrial systems, or automotive applications, the NCP4300AD motor driver is a robust choice that delivers the performance you need.

You May Also Be Interested in

Intersil
LINE DRIVER/RECEIVER
Lowest to $3.0128
ECAD model for ISL1556IRZ
Intersil
VIDEO MULTIPLEXER
Need more? Email Us
ECAD model for EL4331CSZ-T7
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $7.1576
ECAD model for MAX4375FESD+
Microchip Technology
IC LIMITING AMP 16QFN
Need more? Email Us
ECAD model for SY88953ALMG-TR
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP
Lowest to $41.3338
ECAD model for ADA4939-2YCPZ-R7
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $7.6775
ECAD model for LT6108AIMS8-1#PBF
Maxim Integrated
IC LIMITING AMP 10UMAX / Limiting Amplifier IC Optical Networks 10-uMAX-EP
Need more? Email Us
ECAD model for MAX3269CUB+T
Analog Devices Inc.
IC DIFF ADC DVR LOW DISTOR 8SOIC / ADC Driver IC Data Acquisition 8-SOIC
Need more? Email Us
ECAD model for AD8138AARZ
Skyworks Solutions Inc.
POWER ISOLATION
Lowest to $7.7999
ECAD model for SI8921BD-IS4

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention