Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (10.7K x 24)
Program Memory Type FLASH
RAM Size 2K x 16
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number DSPIC33EP32MC502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 47
Win Source Part Number 1000192-DSPIC33EP32MC502-E/SS
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32MC502-E/SS CAD Model

Description

Microchip Technology's DSPIC33EP32MC502-E/SS

The DSPIC33EP32MC502-E/SS is a cutting-edge, high-performance digital signal controller (DSC) from Microchip Technology, designed to cater to the demanding needs of modern embedded control systems. This 16-bit microcontroller integrates the power of a digital signal processor (DSP) with the versatility of a microcontroller (MCU), making it an ideal choice for applications that require rapid and complex signal processing along with control functionality.

Key Features:

  • High-Performance DSC Core: The core of the DSPIC33EP32MC502-E/SS operates at a speed of up to 70 MIPS (Million Instructions Per Second), allowing for quick and efficient signal processing and control tasks.
  • Memory: It comes equipped with 32KB of flash memory and 8KB of RAM, providing ample space for code and data storage.
  • Dual Partition Flash with Live Update: This feature enables users to perform firmware updates on the device without interrupting the running application, ensuring seamless and continuous operation.
  • Advanced Analog Features: The device includes a variety of analog features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling precise measurement of analog signals.
  • Motor Control PWMs: The DSC is equipped with specialized PWMs (Pulse Width Modulation) outputs that are ideal for motor control applications.
  • Robust Communication Interfaces: It supports multiple communication interfaces, including UART, SPI, and I2C, allowing for versatile connectivity options with other devices and peripherals.
  • Flexible Oscillator Options: It provides a range of oscillator options, including an internal Fast RC oscillator and an external crystal oscillator, to suit various timing requirements.

Applications:

The DSPIC33EP32MC502-E/SS is well-suited for a broad spectrum of applications, particularly in the fields of:

  • Industrial Control Systems
  • Automotive Electronics
  • Motor Control
  • Power Supply Management
  • Consumer Electronics
  • Medical Devices

With its robust feature set and high level of integration, the DSPIC33EP32MC502-E/SS from Microchip Technology is a powerful solution for developers looking to enhance the performance and capabilities of their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 2KB FLASH 14SOIC / AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 14-SOIC
Lowest to $1.3926
ECAD model for ATTINY204-SSNR
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP / dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
Lowest to $9.5629
ECAD model for DSPIC33EV256GM106T-I/PT
Infineon Technologies
IC MCU 32BIT 544KB FLASH 64LQFP / ARM® Cortex®-M4F FM4 MB9B460L Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 64-LQFP (10x10)
Need more? Email Us
ECAD model for CY9BF466LPMC1-G-JNE2
Microchip Technology
IC MCU 8BIT 64KB FLASH 28SOIC / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC
Lowest to $1.0158
ECAD model for PIC18LF26K40T-I/SO
STMicroelectronics
CONTROLLER / PROCESSOR / ARM® Cortex®-M33 STM32U5 Microcontroller IC 32-Bit 160MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Lowest to $8.2612
ECAD model for STM32U575ZIT6
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP / ARM® Cortex®-M4F Automotive, AEC-Q100, SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
Lowest to $14.3436
ECAD model for ATSAMD51N19A-AF
Microchip Technology
IC MCU 32BIT 512KB FLASH 144LQFP / AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Lowest to $26.3910
ECAD model for AT32UC3A0512-ALUR
STMicroelectronics
CONTROLLER / PROCESSOR / ARM® Cortex®-M33 STM32U5 Microcontroller IC 32-Bit 160MHz 2MB (2M x 8) FLASH 90-WLCSP (4.2x3.95)
Lowest to $44.3182
ECAD model for STM32U585OIY6QTR
Texas Instruments
IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Need more? Email Us
ECAD model for LM3S6965-EQC50-A2

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention