Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Driver
Protocol RS232
Number of Drivers/Receivers 5/0
Data Rate 250kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 785685-MAX230EWP+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX230
Introduction Date April 20, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX230EWP+ CAD Model

Description

The MAX230EWP+ from Maxim Integrated is a high-performance, RS-232 serial transceiver designed to meet the demanding requirements of modern communication systems. This integrated circuit is part of the MAX230 series and is specifically packaged in a wide SO package with 16 leads. It is engineered to provide reliable, high-speed data transmission for applications that require full-duplex asynchronous communication.

Key Features

  • Interface Type: The MAX230EWP+ is designed for RS-232 communication interfaces, ensuring compatibility with a wide range of serial devices.
  • Number of Drivers/Receivers: This transceiver comes with two drivers and two receivers, offering a balanced solution for full-duplex communication.
  • Supply Voltage Range: It operates efficiently over a supply voltage range of 4.5V to 5.5V, making it versatile for various system designs.
  • Data Rate: The device supports data rates up to 120kbps, providing a good balance between speed and signal integrity.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the transceiver against voltage spikes, enhancing its robustness in harsh environments.
  • Low Power Consumption: With its low-power shutdown mode, the MAX230EWP+ minimizes power usage when not actively transmitting or receiving data.
  • Temperature Range: The operating temperature range of 0°C to 70°C ensures stable performance across a wide range of environmental conditions.

Applications

The MAX230EWP+ is suitable for a diverse array of applications, including:

  • Point-of-sale (POS) terminals
  • Industrial control systems
  • Data acquisition systems
  • Networking equipment
  • Computer peripheral interfacing

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX230EWP+ is no exception. It is manufactured using high-grade materials and rigorous testing protocols to ensure reliability and performance in critical applications.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TXRX XFP 10GBPS 32LGA / Transceiver 32-LGA (5x5)
Need more? Email Us
ECAD model for SI5040-D-GMR
Microchip Technology
IC TRANSCEIVER 1/1 8SOIC
Lowest to $4.4657
ECAD model for MCP2542WFDT-E/SN
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 32QFN
Need more? Email Us
ECAD model for ISL4238EIRZ-T
NXP / Nexperia
IC TRANSCEIVER 0/2 8SO
Lowest to $1.0302
ECAD model for TDA8579T/N1,118
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.6136
ECAD model for YT8521SH-CA
Texas Instruments
IC TRANSCEIVER FULL 3/2 20TSSOP
Lowest to $4.8896
ECAD model for TRS3386EIPW
Texas Instruments
IC TRANSCEIVER HALF 1/1 TSOT238
Lowest to $8.9313
ECAD model for TCAN3413DDFR
Renesas Electronics America
IC TRANSCEIVER 4/0 16SOIC
Need more? Email Us
ECAD model for ISL32272EFBZ
MaxLinear Inc
IC TRANSCEIVER FULL 3/3 24QFN
Lowest to $3.3934
ECAD model for XR32330EBERTR-F

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention