EN
  • EN
  • DE

MAX17005AETP+T

Part No MAX17005AETP+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER 1.2MHZ 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Battery Chemistry Multi-Chemistry
Number of Cells 3 ~ 4
Current - Charging Constant - Programmable
Fault Protection Over Current, Short Circuit
Charge Current - Max 5A
Battery Pack Voltage 16.8V
Voltage - Supply (Max) 26V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-WFQFN Exposed Pad
Manufacturer Device Package 20-TQFN (4x4)
Win Source Part Number 114389-MAX17005AETP+T
Ultra Librarian 3D Model Ultra Librarian MAX17005AETP+T CAD Model

Description

Maxim Integrated's MAX17005AETP+T Battery Fuel Gauge

The MAX17005AETP+T from Maxim Integrated is a high-precision, stand-alone fuel gauge IC designed to provide accurate battery state-of-charge (SOC) information for lithium-ion (Li-ion) batteries. This advanced fuel gauge is ideal for portable devices such as laptops, tablets, and other battery-powered electronics where efficient power management is crucial.

Equipped with Maxim's patented ModelGauge™ algorithm, the MAX17005AETP+T eliminates the need for battery characterization for most applications. This innovative technology combines the short-term accuracy and linearity of a coulomb counter with the long-term stability of a voltage-based fuel gauge, along with temperature compensation to provide reliable battery state assessment. This results in a more accurate fuel gauge that requires no calibration or user-initiated learning cycles, simplifying the implementation process and enhancing user experience.

The device operates over a wide voltage range of 3V to 5.5V and is suitable for single-cell Li-ion or Li-polymer battery packs. Its small, lead-free, 20-pin TQFN-EP package (6.5mm x 6.5mm) makes it an excellent choice for space-constrained applications. Additionally, the MAX17005AETP+T supports the System Management Bus (SMBus) communication protocol, allowing for easy integration into existing power management systems.

Key features of the MAX17005AETP+T include:

  • ModelGauge algorithm for a blend of coulomb counting and voltage-based fuel gauging
  • No need for battery relearn cycles or characterization
  • Temperature compensated for improved accuracy across a wide range of operating conditions
  • Low quiescent current to extend battery life in portable applications
  • Automatic black-box recorder functionality to capture SOC data in the event of a system failure
  • Robust protection features including overvoltage, undervoltage, and overcurrent protection

The MAX17005AETP+T is an essential component for designers looking to enhance the performance and reliability of their battery-powered devices. With its sophisticated fuel-gauging capabilities and ease of integration, this Maxim Integrated product helps ensure that consumers have accurate and timely information about their battery life, leading to improved device performance and user satisfaction.

You May Also Be Interested in

Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1162 $64.9296
18+ $6.6597 $119.8746
27+ $6.4518 $174.1986
37+ $6.2439 $231.0243
48+ $6.0349 $289.6752
65+ $5.4112 $351.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess