EN
  • EN
  • DE

TRF1115IRGPT

Part No TRF1115IRGPT
Manufacturer Texas Instruments
Catalog RF Mixers
Description IC MIXER 2.5GHZ DOWN CONV 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
RF Type MMDS, WCS
Frequency 2.5GHz
Number of Mixers 1
Gain 18dB
Noise Figure 6dB
Secondary Attributes Down Converter
Operating Supply Current 180mA
Supply Voltage - Operating 5 V to 5.25 V
Case / Package 20-QFN (4x4)
Win Source Part Number 138987-TRF1115IRGPT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF1115IRGPT CAD Model

Description

The TRF1115IRGPT is a highly integrated, advanced RF synthesizer designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of TI's extensive range of RF & wireless devices, known for their reliability, precision, and performance. It is specifically engineered to meet the demanding requirements of modern wireless communication systems.

Key Features

  • High Frequency Range: The TRF1115IRGPT is capable of operating at a broad frequency range, making it suitable for various applications including telecommunications, satellite communication, and high-frequency component testing.
  • Low Phase Noise: One of the standout features of this synthesizer is its low phase noise, which is critical for maintaining signal integrity and achieving high-performance in communication systems.
  • Flexible Integration: The device comes in a compact QFN (Quad Flat No-leads) package, which allows for easy integration into a wide array of circuit designs without taking up significant board space.
  • Programmable: It includes a programmable divider, phase detector, and charge pump, providing designers with the flexibility to tailor the device to specific application needs.
  • Power Efficiency: Designed with power efficiency in mind, the TRF1115IRGPT helps in reducing the overall power consumption of the systems it is used in, which is particularly beneficial for battery-operated devices.

Applications

The versatility of the TRF1115IRGPT allows it to be used in a variety of applications, including but not limited to:

  • Wireless infrastructure (base stations, repeaters)
  • Test and measurement equipment
  • Private mobile radios
  • Satellite communication systems

Conclusion

With its high-frequency range, low phase noise, and programmable features, the TRF1115IRGPT from Texas Instruments stands out as a superior choice for designers looking to create sophisticated RF systems. Its compact size and power efficiency make it a highly practical component for a multitude of RF applications. Texas Instruments' commitment to quality ensures that this product delivers the performance and reliability that the industry has come to expect from their RF solutions.

You May Also Be Interested in

Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $5.0427
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Need more? Email Us
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $32.0150
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $25.7027
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $8.7780
Analog Devices Inc.
IC MMIC MIXER DBL-BAL 12SMD
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 12GHz Automotive 8-Pin MSOP T/R / IC MIXER 5-12GHZ DBL-BAL 8MSOP
Lowest to $84.2106

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0426 $64.1704
8+ $13.1632 $105.3056
12+ $12.7519 $153.0228
17+ $12.3405 $209.7885
21+ $11.9292 $250.5132
29+ $10.6951 $310.1579
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess