EN
  • EN
  • DE
  • IT

MAX9993ETP+T

Part No MAX9993ETP+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER 1.7-2.2GHZ DWN 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
RF Type Cellular, DCS, EDGE, PCS, UMTS, WLL
Frequency 1.7GHz to 2.2GHz
Number of Mixers 1
Gain 8.5dB
Noise Figure 9.5dB
Secondary Attributes Down Converter
Operating Supply Current 230mA
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 20-QFN (5x5)
Win Source Part Number 074216-MAX9993ETP+T
Ultra Librarian 3D Model Ultra Librarian MAX9993ETP+T CAD Model

Description

Maxim Integrated's MAX9993ETP+T: High-Performance, Low-Noise Mixer

The MAX9993ETP+T from Maxim Integrated is a state-of-the-art downconversion mixer that offers exceptional performance in RF signal processing. This device is specifically designed for applications requiring high linearity, low noise figure, and a broad frequency range. It is an ideal choice for wireless infrastructure, satellite communication systems, and high-frequency RF applications.

With its advanced design, the MAX9993ETP+T provides an outstanding conversion gain of 7.9dB, which enhances signal strength and improves overall system sensitivity. The mixer is capable of operating over a wide frequency range, with an RF frequency range of 1700MHz to 4000MHz and an LO frequency range of 1550MHz to 4000MHz, making it highly versatile for a variety of RF applications.

The device features a low noise figure of 9.7dB, which minimizes the addition of unwanted noise to the signal chain, preserving signal integrity and quality. This characteristic is particularly important in communication systems where maintaining a high signal-to-noise ratio is critical for reliable data transmission.

The MAX9993ETP+T also boasts excellent linearity with an input IP3 of 24.5dBm. This high linearity reduces intermodulation distortion, allowing for the simultaneous processing of multiple signals without significant cross-talk or interference. This feature is crucial in densely populated frequency spectrums where numerous signals coexist.

Designed for flexibility, the mixer can be powered by a single 4.75V to 5.25V supply, making it easy to integrate into existing power architectures. The device comes in a compact, RoHS-compliant, 20-pin TQFN-EP package with a footprint of just 5mm x 5mm, saving valuable board space in space-constrained applications.

Overall, the MAX9993ETP+T is a high-performance mixer that offers designers a perfect blend of low noise, high linearity, and a broad operating frequency range. Its robust performance and compact size make it an excellent choice for sophisticated RF systems that demand the best in signal processing capabilities.

You May Also Be Interested in

Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8969 $65.6907
7+ $17.9667 $125.7669
10+ $17.4053 $174.0530
14+ $16.8438 $235.8132
18+ $16.2823 $293.0814
24+ $14.5980 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess