EN
  • EN
  • DE

AD949

Part No AD949
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description 10-Bit, 210 MSPS A/D Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1210898-AD949
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD949 CAD Model

Description

The AD949 from Analog Devices Inc. is a state-of-the-art analog-to-digital converter (ADC) that offers exceptional accuracy and speed, designed to meet the rigorous demands of advanced digital signal processing (DSP) applications. This high-speed ADC is an ideal solution for applications requiring high dynamic range, such as medical imaging, instrumentation, and high-speed communications.

With its high sampling rate and resolution, the AD949 provides precise digital outputs, translating analog inputs with remarkable fidelity. The product features a 14-bit resolution and a maximum sampling rate that ensures the capture of fast transient signals without sacrificing detail or accuracy. This combination makes it an excellent choice for critical applications where data integrity is paramount.

The AD949 is built with Analog Devices' proprietary technology, which minimizes power consumption while maximizing performance. This makes the AD949 not only powerful but also energy-efficient, suitable for portable and battery-operated devices where power availability is a concern.

Furthermore, the AD949 boasts a wide input bandwidth, which allows it to process a broad range of frequencies. This flexibility ensures that the ADC can be used across various applications without the need for significant changes to the system design. The converter also includes features such as on-chip reference and sample-and-hold circuitry, simplifying design and reducing the need for external components.

For designers and engineers looking for an ADC that does not compromise on performance, the AD949 from Analog Devices Inc. is a compelling choice. It delivers the accuracy, speed, and reliability required for high-end applications, all while maintaining power efficiency. The AD949 is available in a compact package, making it easy to integrate into existing systems or new designs.

In conclusion, the AD949 represents the pinnacle of ADC technology and stands as a testament to Analog Devices Inc.'s commitment to providing high-quality, innovative components for the electronics industry.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Linear Technology
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Matsuo
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess