EN
  • EN
  • DE

MAX1618MUB-TG096

Part No MAX1618MUB-TG096
Manufacturer Maxim Integrated
Catalog Temperature Sensors, Transducers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors,Transducers
Manufacturer Maxim Integrated
Win Source Part Number 311033-MAX1618MUB-TG096
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1618MUB-TG096 CAD Model

Description

Maxim Integrated MAX1618MUB-TG096: Precision Temperature Sensors

The MAX1618MUB-TG096 is a state-of-the-art temperature sensor from Maxim Integrated, designed to provide accurate temperature monitoring with a digital interface. This high-precision sensor is ideal for a wide range of applications, including system thermal management, environmental control, and industrial processes where reliable temperature readings are crucial.

Key Features

  • High Accuracy: The MAX1618MUB-TG096 offers excellent accuracy, ensuring precise temperature readings for critical applications.
  • Digital Interface: Equipped with a digital interface, this sensor allows for easy integration into modern microcontroller-based systems.
  • Wide Temperature Range: It operates over a broad temperature range, making it versatile for various environments and conditions.
  • Low Power Consumption: Designed for efficiency, the sensor consumes minimal power, which is essential for battery-operated devices.
  • Compact Package: The device comes in a microMAX-8 package, which is ideal for space-constrained applications.

Applications

The MAX1618MUB-TG096 is suitable for a diverse set of applications that require precise temperature monitoring. Some of these include:

  • Computer and Server Systems
  • Electronic Test Equipment
  • Industrial Automation Systems
  • Telecommunications Equipment
  • Portable Battery-Powered Devices

With its precision and reliability, the MAX1618MUB-TG096 is an essential component for engineers and designers looking to incorporate accurate temperature sensing into their systems. Maxim Integrated's commitment to quality ensures that this temperature sensor will deliver consistent performance for your application needs.

Ordering Information

The MAX1618MUB-TG096 is available for order through Maxim Integrated's distribution network. For detailed product specifications, technical documentation, and ordering information, please visit Maxim Integrated's official website or contact their sales representatives.

You May Also Be Interested in

Analog Devices Inc.
Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 6-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Lowest to $4.8972
STMicroelectronics
SENSOR TEMPERATURE SMBUS SOT23-6
Lowest to $1.1100
Microchip Technology
Precision Temperature-to-Voltage Converter
Lowest to $1.0095
STMicroelectronics
SENSOR TEMP I2C/SMBUS 8MSOP
Lowest to $0.4571
STMicroelectronics
SENSOR TEMP RATIOMETRIC TO92-3
Lowest to $0.3377
Analog Devices Inc.
Need more? Email Us
STMicroelectronics
SENSOR TEMP I2C/SMBUS 8MSOP
Lowest to $0.9819
Texas Instruments
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7960 $62.8600
80+ $1.4738 $117.9040
125+ $1.4276 $178.4500
170+ $1.3814 $234.8380
220+ $1.3352 $293.7440
290+ $1.1977 $347.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess