EN
  • EN
  • DE

AD811AR-16

Part No AD811AR-16
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC CURR-FDBK AMP VIDEO HS 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 140MHz
Slew Rate 2500 V/μs
Operating Supply Current 16.5mA
Channel Output Current 100mA
Supply Voltage - Operating ±4.5 V to 18 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 123097-AD811AR-16
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD811AR-16 CAD Model

Description

The AD811AR-16 is a high-performance video operational amplifier designed by Analog Devices Inc., a leader in precision high-performance electronics. This op-amp is engineered to meet the demanding requirements of professional video and high-speed signal processing applications.

Key Features:

  • High Bandwidth: The AD811AR-16 boasts a wide bandwidth of 140 MHz at a gain of +2, making it an excellent choice for video electronics, including cameras, video switchers, and any application requiring high-speed signal processing.
  • Fast Settling Time: With a settling time of just 15 ns to 0.1%, this operational amplifier is capable of handling rapid changes in input, ensuring a clear and stable signal output.
  • Low Distortion: It features a low differential gain and phase error, which translates to minimal signal distortion, a critical aspect for maintaining signal fidelity in video applications.
  • High Output Current: The device can deliver an output current of up to 50 mA, allowing it to drive capacitive loads with ease, essential for maintaining signal integrity in complex circuits.
  • Differential Gain and Phase: Specifications of 0.01% and 0.01 degrees for NTSC and 0.02% and 0.02 degrees for PAL ensure excellent video performance.

Applications:

  • Professional Video Equipment
  • RGB Amplifiers
  • Video Switchers
  • High-Speed Data Acquisition
  • Cable Drivers

The AD811AR-16 is packaged in a 16-lead SOIC, providing a compact form factor suitable for space-constrained applications. It operates over a wide supply voltage range from ±4.5 V to ±18 V, offering flexibility in various system designs. Additionally, its wide operating temperature range ensures reliable performance in diverse environmental conditions.

With its exceptional video rate performance and versatility, the AD811AR-16 from Analog Devices Inc. is a top-tier choice for engineers looking to enhance their high-speed video and signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9090 $53.9990
25+ $4.0279 $100.6975
39+ $3.9021 $152.1819
53+ $3.7762 $200.1386
69+ $3.6503 $251.8707
92+ $3.2727 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess