EN
  • EN
  • DE

LM335Z

Part No LM335Z
Manufacturer STMicroelectronics
Catalog Temperature Sensors, Transducers
Description SENSOR TEMP RATIOMETRIC TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 512987
Standard Package 2500
Category Sensors Transducers
Family Temperature Sensors Transducers
Packaging Bulk
Sensor Type Analog Local
Sensing Temperature - Local -40°C ~ 100°C
Output Type Ratiometric Voltage
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±6°C (±9°C)
Test Condition 25°C (-40°C ~ 100°C)
Operating Temperature Range -40°C ~ 100°C
Package TO-226-3 TO-92-3 (TO-226AA)
Manufacturer Device Package TO-92-3
Catalog LM335
Win Source Part Number 038441-LM335Z
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM335Z CAD Model

Description

The LM335Z is a precision temperature sensor from STMicroelectronics, which provides a direct Celsius temperature measurement through an analog output. This sensor operates with a voltage range of 4V to 30V and offers a calibrated directly proportional voltage output of 10 mV/°K. This feature enables easy interfacing with readout or control circuitry without the need for complex calibration in analog circuitry.

Key Features

  • Directly Calibrated in Kelvin: The LM335Z is calibrated to provide a direct readout in Kelvin, which simplifies the arithmetic for temperature conversion and control.
  • Linear +10 mV/°K Scale Factor: The linearity of the output simplifies circuit design by allowing the use of standard analog-to-digital converters to interpret the output voltage.
  • Wide Operating Temperature Range: This sensor can measure temperatures from -40°C to +100°C, making it suitable for a wide range of applications.
  • Low Impedance Output: The low output impedance of the sensor allows for better signal integrity over long cable runs and reduces the effect of load variations.
  • Less than 1Ω Dynamic Impedance: The dynamic impedance ensures stable performance over the entire temperature range.
  • Operates from 4V to 30V: A broad power supply range provides flexibility in system design and ensures compatibility with most control systems.

Applications

The LM335Z is a versatile temperature sensor that can be used in a variety of applications. It is particularly well-suited for:

  • Temperature sensing and control in consumer, automotive, and industrial electronics
  • Environmental controls and HVAC systems
  • Data logging and temperature monitoring systems
  • Electronic test and measurement equipment
  • Battery management and thermal protection

With its simple three-pin TO-92 package, the LM335Z is easy to integrate into a wide range of products. Its robust design and ease of use make it an excellent choice for engineers and designers looking for a reliable temperature sensing solution.

You May Also Be Interested in

Analog Devices Inc.
Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 6-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
STMicroelectronics
SENSOR TEMP RATIOMETRIC SOT323-5 / Temp Sensor Analog 5-Pin SOT-323 T/R
Lowest to $0.5246
SII Semiconductor Corporation
TEMP SENSOR
Need more? Email Us
Microchip Technology
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Low Voltage, 10-Bit Digital Temperature Sensor in 8-Lead MSOP / Temp Sensor Digital Serial (4-Wire, SPI) 8-Pin MSOP T/R
Lowest to $4.3767
SII Semiconductor Corporation
TEMP SENSOR
Lowest to $6.0626

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2923 $51.1525
370+ $0.2738 $101.3060
570+ $0.2645 $150.7650
815+ $0.2460 $200.4900
1,060+ $0.2368 $251.0080
1,320+ $0.2276 $300.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,500 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess